EN
  • EN
  • DE

SGM2031-2.8YUDH4G/TR

Part No SGM2031-2.8YUDH4G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320176-SGM2031-2.8YUDH4G/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM2031-2.8YUDH4G/TR CAD Model

Description

The SGM2031-2.8YUDH4G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is specifically designed to provide a stable 2.8V output voltage, making it suitable for a wide array of applications, especially those involving sensitive electronic components requiring a precise and clean power supply. This regulator features low quiescent current, which is crucial for battery-powered devices, and robust protection features to ensure long-term reliability.

Applications

  • Portable Audio Devices: Powers audio amplifiers, DACs, and other audio processing circuits.
  • Wireless Sensors: Provides a stable voltage supply for sensors and communication modules in IoT applications.
  • Low-Power Communication Systems: Powers transceivers and baseband processors in wireless communication devices.
  • Wearable Electronics: Suitable for powering components in smartwatches, fitness trackers, and other wearable devices.
  • Data Logging Equipment: Supplies stable power to data loggers and associated sensors.

Features

  • Fixed 2.8V Output: Delivers a precise and reliable 2.8V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds the safe limit.
  • Compact Package: Comes in a small UDH package, ideal for space-constrained applications.

Benefits

  • Prolonged Battery Life: Low quiescent current helps in conserving battery power, leading to longer operational times for portable devices.
  • Stable Power Supply: Ensures reliable performance of connected electronic components by providing a consistent 2.8V supply.
  • Enhanced System Reliability: Over-current and thermal shutdown protections prevent potential damage caused by fault conditions.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.
  • Simplified Implementation: Requires minimal external components, simplifying the design process and reducing board space.

Additional Details

The SGM2031-2.8YUDH4G/TR operates over a typical input voltage range of 3V to 5.5V. It is designed to remain stable with ceramic output capacitors, further minimizing the overall solution size and cost. The regulator is suitable for operation in a temperature range from -40°C to +85°C, making it suitable for a variety of industrial and consumer electronics applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Freescale Semiconductor - NXP
Lowest to $33.3310
Freescale Semiconductor - NXP
Lowest to $19.5645
NJR Corporation/NJRC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,900 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess