EN
  • EN
  • DE

SGM2031-3.3YUDH4G/TR

Part No SGM2031-3.3YUDH4G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320178-SGM2031-3.3YUDH4G/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM2031-3.3YUDH4G/TR CAD Model

Description

The SGM2031-3.3YUDH4G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable 3.3V output voltage, making it ideal for numerous electronic applications. Its key features include low quiescent current, excellent line and load regulation, and integrated protection mechanisms, ensuring efficient and reliable performance in a variety of operating conditions.

Applications

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers in embedded systems.
  • Sensor Power: Powers various sensors in IoT devices and industrial control systems.
  • Wireless Modules: Supplies power to Bluetooth, Wi-Fi, Zigbee, and other wireless communication modules.
  • Portable Instruments: Used in handheld test equipment and measurement devices.
  • Data Acquisition Systems: Provides regulated voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Features

  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Over-Current Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and damage.
  • Small Package: Available in a compact UDH package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current reduces battery drain, increasing the operational time of portable devices.
  • Stable Voltage Supply: Ensures reliable operation of connected devices by providing a consistent 3.3V supply.
  • Protection Against Overload: Over-current and thermal shutdown features protect the regulator and load from damage due to fault conditions.
  • Compact Solution: Small package size allows for integration into densely populated circuit boards.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The SGM2031-3.3YUDH4G/TR typically operates with an input voltage range of 3.5V to 5.5V. It is designed to be stable with ceramic output capacitors, which helps reduce overall solution size and cost. This LDO regulator's robust protection features and stable output make it a reliable choice for a wide range of applications. The operating temperature range typically spans from -40°C to +85°C, making it suitable for both industrial and consumer environments.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
AMCC
Lowest to $2.8182
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess