EN
  • EN
  • DE

SGM2032-ADJYN5/TR

Part No SGM2032-ADJYN5/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837319-SGM2032-ADJYN5/TR
Ultra Librarian 3D Model Ultra Librarian SGM2032-ADJYN5/TR CAD Model

Description

The SGM2032-ADJYN5/TR is an adjustable output, low-dropout (LDO) linear regulator from SG Micro Corp. It is designed for portable and battery-powered applications requiring a stable and adjustable voltage supply. The device features low quiescent current, low dropout voltage, and integrated protection features.

Applications:

  • Portable Devices: Powering microcontrollers, sensors, and other components in devices like smartphones and tablets.
  • Battery-Powered Equipment: Efficient voltage regulation for extending battery life in portable instruments and tools.
  • Wireless Communication: Supplying power to RF transceivers and modules.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Providing a regulated voltage for various sensors and communication modules.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Short-Circuit Protection: Protects the regulator and load from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and ensures device reliability.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Flexibility in Design: Adjustable output voltage allows for customization to specific application requirements.
  • Extended Battery Life: Low quiescent current and high efficiency extend battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Protection Against Fault Conditions: Short-circuit and thermal overload protection enhance system robustness.
  • Compact Size: Suitable for use in space-constrained applications.

Additional Details:

The SGM2032-ADJYN5/TR adjustable LDO regulator allows the output voltage to be adjusted using external resistors, providing design flexibility for a wide range of applications. The device also features short-circuit current limiting and thermal overload protection. The regulator is available in a small package, making it suitable for use in space-constrained applications.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess