EN
  • EN
  • DE

SGM2033-2.8XUDH4G/TR

Part No SGM2033-2.8XUDH4G/TR
Manufacturer SG Micro Corp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109317-SGM2033-2.8XUDH4G/TR
Categories Custom Parts
Manufacturer SG Micro Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM2033-2.8XUDH4G/TR CAD Model

Description

The SG Micro Corp SGM2033-2.8XUDH4G/TR is a low-dropout (LDO) voltage regulator designed for portable devices and battery-powered applications. This regulator provides a stable and accurate output voltage with low quiescent current, extending battery life. Its compact size and high efficiency make it suitable for space-constrained applications.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable devices for voltage regulation.
  • Battery-Powered Applications: Integrated into battery-powered systems to provide a stable voltage supply.
  • Wearable Electronics: Employed in wearable devices, such as smartwatches and fitness trackers, for efficient power management.
  • IoT Devices: Utilized in IoT sensors and devices for stable voltage regulation and low power consumption.
  • Power Management Systems: Incorporated into power management systems for efficient voltage conversion.

Features

  • Low-Dropout (LDO) Voltage Regulator: Provides a stable output voltage even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying power.
  • High Efficiency: Converts input voltage to output voltage with minimal power loss.
  • Compact Package Size: Small form factor enables integration into space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected components from overcurrent conditions.

Benefits

  • Stable Voltage Supply: Provides a stable and accurate voltage supply for sensitive electronic components.
  • Extended Battery Life: Low quiescent current and high efficiency extend the battery life of portable devices.
  • Efficient Power Conversion: Converts input voltage to output voltage with minimal power loss.
  • Versatile Application: Suitable for a wide range of applications due to its low dropout voltage and low quiescent current.
  • Simplified System Design: Integrated LDO functionality simplifies system design and reduces component count.

Additional Details

The SGM2033-2.8XUDH4G/TR LDO voltage regulator is designed to meet industry standards for power management. It typically comes in a small surface-mount package for easy integration into PCBs. The device's specifications include input voltage range, output voltage, output current, and quiescent current, which are crucial parameters for selecting the appropriate LDO regulator for a specific application.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,071 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess