The SGM2036-1.2YN5G/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 1.2V output voltage with a high level of efficiency. The device is ideal for a wide range of portable and battery-powered applications that require a compact size and low quiescent current.
Applications:
- Cellular Phones
- Cordless Phones
- PDAs
- MP3 Players
- GPS Devices
- Bluetooth Devices
- Wireless Handsets
- Other Portable Devices
Features:
- Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- High Output Accuracy: Provides a precise and stable output voltage for reliable operation of sensitive circuits.
- Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
- Over-Temperature Protection: Prevents the regulator from overheating and causing damage.
- Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
- Small Package Size: Allows for compact designs and space savings on the PCB. (SOT-23-5)
- Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
Benefits:
- Extended Battery Life: The low quiescent current and high efficiency of the SGM2036-1.2YN5G/TR help to extend the battery life of portable devices.
- Improved System Performance: The stable and precise output voltage ensures reliable operation of sensitive circuits, leading to improved system performance.
- Enhanced System Reliability: The over-current, over-temperature, and short-circuit protection features protect the regulator and the load from damage, enhancing system reliability.
- Reduced Board Space: The small package size allows for compact designs and space savings on the PCB.
- Simplified Design: The regulator is easy to use and requires minimal external components, simplifying the design process.
Additional Details:
The SGM2036-1.2YN5G/TR operates with an input voltage range typically from 2.5V to 5.5V. It is available in a SOT-23-5 package. It is designed for use with ceramic capacitors, providing stable performance even with low ESR capacitors. This LDO regulator includes built-in thermal shutdown and current limiting to prevent device failure under fault conditions. The TR suffix indicates tape and reel packaging for automated assembly.