EN
  • EN
  • DE

SGM2203-1.8YN3LG/TR

Part No SGM2203-1.8YN3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description LDO U-Reg +1, 8V 0, 15A SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960755-SGM2203-1.8YN3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2203-1.8YN3LG/TR CAD Model

Description

The SGM2203-1.8YN3LG/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. LDO regulators provide a stable output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This specific version provides a fixed 1.8V output.

Applications:

  • Mobile Devices: Powering microcontrollers, sensors, and other low-power components in smartphones and tablets.
  • Wearable Devices: Providing regulated power to various components in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Powering sensors, communication modules, and microcontrollers in IoT applications.
  • Portable Electronics: Regulating voltage for sensitive components in cameras, MP3 players, and other portable devices.
  • Battery-Powered Systems: Efficiently regulating voltage from battery sources.

Features:

  • Low Dropout Voltage: Operates with a small difference between input and output voltage, maximizing efficiency.
  • Fixed Output Voltage: Provides a stable 1.8V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is idle.
  • Over-Temperature Protection: Protects the device from overheating.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.

Benefits:

  • Efficient Power Regulation: Provides a stable output voltage with minimal power loss.
  • Extended Battery Life: Low quiescent current helps conserve battery power in portable devices.
  • Reliable Operation: Built-in protection features ensure reliable operation under various conditions.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details:

The SGM2203-1.8YN3LG/TR typically offers a specified output current capability. Detailed specifications, including input voltage range, dropout voltage, quiescent current, and thermal resistance, are available in the SG Micro Corp datasheet for this part. Thermal management considerations may be necessary depending on the output current and operating conditions. It is important to review the datasheet for proper application and design considerations.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess