EN
  • EN
  • DE

SGM3140BD

Part No SGM3140BD
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320225-SGM3140BD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM3140BD CAD Model

Description

The SGM3140BD is a high-efficiency, mono Class-D audio amplifier from SG Micro Corp. It is designed for portable audio applications requiring high output power and low power consumption. This amplifier is suitable for use in devices such as smartphones, tablets, and portable speakers.

Applications

  • Smartphones: Integrated into smartphone audio circuits for loudspeaker amplification.
  • Tablets: Provides audio amplification for tablet speakers, enhancing multimedia experiences.
  • Portable Speakers: Used in battery-powered speakers to deliver high-quality audio with minimal power consumption.
  • E-Readers: Amplifies audio for built-in speakers in e-readers, supporting audiobooks and other audio content.

Features

  • High Efficiency Class-D Amplifier: Maximizes power efficiency, reducing heat dissipation and extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the amplifier is idle.
  • Integrated Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
  • Adjustable Gain: Allows for customization of the audio output level.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational time of portable devices.
  • Reliable Operation: Integrated protection features prevent damage from common issues.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • High-Quality Audio Output: Delivers clear and powerful audio for an enhanced listening experience.
  • Simplified System Design: Integrated features reduce the need for external components.

Additional Details

The SGM3140BD operates with a single power supply. The amplifier's Class-D architecture provides high efficiency, minimizing heat generation and extending battery life in portable devices. It incorporates comprehensive protection features, including short-circuit protection and thermal shutdown, ensuring reliable operation under various conditions. The device also features adjustable gain, allowing designers to tailor the audio output level to meet specific application requirements. The compact package size makes it suitable for integration into space-constrained portable devices.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $3.2617
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 897 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess