The SGM6006-ADJYN5G is a high-efficiency, step-down DC-DC converter from SG Micro Corp. It is designed to provide a stable and adjustable output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications where efficient power conversion is crucial.
Applications
- Portable Devices
- Power Banks
- Battery-Powered Equipment
- Wireless Routers
- Point-of-Load Regulation
Features
- Adjustable Output Voltage
- High Efficiency up to 95%
- Low Quiescent Current
- Over-Temperature Protection
- Short-Circuit Protection
- Under-Voltage Lockout (UVLO)
- Small Package Size
- Stable with Ceramic Capacitors
Benefits
- Provides a flexible power solution with an adjustable output voltage
- Extends battery life due to its high efficiency
- Minimizes power consumption in standby mode with low quiescent current
- Protects the device from overheating with over-temperature protection
- Prevents damage from short circuits with short-circuit protection
- Ensures reliable operation by disabling the converter at low input voltages using UVLO
- Saves board space due to its small package size
- Simplified design and reduced BOM cost due to stability with ceramic capacitors
Additional Details
The SGM6006-ADJYN5G operates with an input voltage range of 2.5V to 5.5V. The output voltage is adjustable via external resistors. The device employs a fixed-frequency PWM control scheme to achieve high efficiency and low output voltage ripple. Integrated protection features include over-temperature protection, short-circuit protection, and under-voltage lockout. The switching frequency is typically 1.5MHz, allowing for the use of small external components. The part is available in a compact package, making it suitable for space-constrained applications. It is designed for use with ceramic output capacitors, simplifying design and minimizing solution cost.