EN
  • EN
  • DE

SGM7SZ04XN5G/TR

Part No SGM7SZ04XN5G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976045-SGM7SZ04XN5G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM7SZ04XN5G/TR CAD Model

Description

The SGM7SZ04XN5G/TR is a single 2-input AND gate manufactured by SG Micro Corp. This is a logic gate that performs a logical AND operation on two inputs. The output is high only when both inputs are high; otherwise, the output is low. It's commonly used in digital logic circuits for various control and signal processing applications.

Applications

  • Logic circuits
  • Digital electronics
  • Signal Processing
  • Control Systems
  • Data Processing

Features

  • Single 2-Input AND Gate: Performs the logical AND function.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range for versatile applications.
  • Small Package: Available in compact packages for high-density PCB layouts.
  • High Speed: Offers fast switching speeds for high-performance applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Simple Logic Implementation: Enables easy implementation of AND logic functions.
  • Low Power Operation: Reduces power consumption and extends battery life.
  • Versatile Application: Suitable for various digital logic applications.
  • Space Saving: Small package allows for use in compact electronic devices.
  • High Performance: Fast switching speeds enable high-speed data processing.

Additional Details

The SGM7SZ04XN5G/TR is typically supplied in a small outline package, facilitating easy soldering and integration into electronic circuits. It operates within a specified voltage and temperature range, making it suitable for diverse operating environments. Its low power consumption makes it ideal for portable and battery-operated devices. This AND gate serves as a fundamental building block in digital systems and is employed in a wide array of logic and control functions.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0645 $50.3100
1,660+ $0.0604 $100.2640
2,575+ $0.0583 $150.1225
3,700+ $0.0541 $200.1700
4,800+ $0.0521 $250.0800
6,000+ $0.0500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,399 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess