EN
  • EN
  • DE

SGM800-1.63YN5G

Part No SGM800-1.63YN5G
Manufacturer SG Micro Corp
Catalog Misc Products
Description Capacitor-Adjustable Reset Timeout Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837434-SGM800-1.63YN5G
Ultra Librarian 3D Model Ultra Librarian SGM800-1.63YN5G CAD Model

Description

The SGM800-1.63YN5G is a voltage detector manufactured by SG Micro Corp. It's designed to monitor a specific voltage level (1.63V in this case) and provide an output signal when the voltage falls below the threshold. This makes it suitable for applications like battery monitoring, power-on reset circuits, and over/under voltage protection.

Applications

  • Battery Monitoring: Detecting low battery conditions in portable devices.
  • Power-On Reset (POR): Generating a reset signal for microcontrollers and other digital circuits during power-up.
  • Over/Under Voltage Protection: Protecting sensitive circuits from voltage fluctuations.
  • System Monitoring: Monitoring power supply rails in various electronic systems.
  • Brown-Out Detection: Detecting brown-out conditions and triggering appropriate actions.

Features

  • Precision Voltage Detection: Accurately monitors voltage levels with a specific threshold.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Open-Drain Output: Allows for flexible voltage level translation and interfacing with different logic families.
  • Small Package: Available in a small package (YN5G) for space-constrained applications.
  • Fixed Threshold Voltage: Preset to detect voltage levels at 1.63V.
  • Wide Operating Temperature Range: Typically -40°C to +85°C.

Benefits

  • Reliable Voltage Monitoring: Provides accurate and reliable voltage detection.
  • Extended Battery Life: Low quiescent current minimizes power drain in battery-powered applications.
  • Flexible Interfacing: Open-drain output enables easy interfacing with various circuits.
  • Compact Design: Small package allows for integration in space-limited applications.
  • Simplified Circuit Design: Simplifies voltage monitoring and protection circuitry.

Additional Details

The SGM800-1.63YN5G utilizes a precise internal reference voltage to achieve accurate voltage detection. The open-drain output requires a pull-up resistor to define the high-level output voltage. The value of the pull-up resistor should be chosen based on the supply voltage and the desired current consumption. The device is generally insensitive to minor voltage transients and offers good stability over temperature variations. The datasheet contains detailed electrical characteristics, timing diagrams, and application notes. It is supplied in tape and reel packaging for automated assembly. It is important to follow the manufacturer's recommended operating conditions for optimal performance and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess