EN
  • EN
  • DE

VTC-KLIC011-3

Part No VTC-KLIC011-3
Manufacturer VinTrons Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063970-VTC-KLIC011-3
Categories OEM Parts(T-Z)
Manufacturer VinTrons Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VTC-KLIC011-3 CAD Model

Description

The VTC-KLIC011-3, manufactured by VinTrons Technology, is a Kiosk Logic Interface Controller (KLIC). This controller serves as a central interface within a kiosk system, managing and coordinating the various peripherals and components to ensure smooth operation. It is designed to facilitate the integration and control of devices such as printers, card readers, touchscreens, and other input/output mechanisms commonly found in self-service kiosks.

Applications

  • Self-Service Kiosks: Used extensively in retail, ticketing, and information kiosks for managing peripheral devices.
  • Point-of-Sale (POS) Systems: Integrates with POS systems to control receipt printers and payment devices.
  • Automated Teller Machines (ATMs): Manages card readers, cash dispensers, and receipt printers in ATM systems.
  • Vending Machines: Controls product selection, payment processing, and dispensing mechanisms in vending machines.
  • Gaming Machines: Facilitates user interaction and peripheral control in gaming and entertainment machines.

Features

  • Centralized Control: Provides a single point of control for multiple kiosk peripherals, simplifying system integration.
  • Peripheral Management: Manages the operation and communication of printers, card readers, touchscreens, and other I/O devices.
  • Communication Protocols: Supports various communication protocols, including USB, serial (RS-232), and Ethernet, for versatile connectivity.
  • Power Management: Efficiently distributes and manages power to connected peripherals, ensuring stable operation.
  • Remote Monitoring: Enables remote monitoring and diagnostics of the kiosk system, facilitating proactive maintenance.
  • Security Features: Includes security features to protect against unauthorized access, data breaches, and tampering.
  • Compact Design: Designed with a compact form factor to fit into space-constrained kiosk environments.

Benefits

  • Simplified Integration: Streamlines the integration of peripherals into kiosk systems, reducing development time and costs.
  • Enhanced Reliability: Improves the reliability of kiosk systems by providing stable and consistent peripheral control.
  • Reduced Complexity: Minimizes the complexity of kiosk system design and maintenance, simplifying troubleshooting.
  • Cost Savings: Reduces costs associated with peripheral integration, maintenance, and downtime.
  • Improved Security: Enhances the security of kiosk systems by implementing secure communication and access control mechanisms.
  • Streamlined Management: Simplifies the management of kiosk systems through remote monitoring and control capabilities.
  • Increased Uptime: Maximizes kiosk system uptime by providing reliable peripheral control and efficient power management.

Additional Details

The VTC-KLIC011-3 is engineered to support a variety of communication interfaces, including USB, RS-232 serial ports, and Ethernet, allowing it to connect to a broad range of peripherals. Its power management capabilities ensure that all connected devices receive stable and appropriate power, enhancing overall system reliability. The controller often incorporates features for remote monitoring, enabling administrators to track system status and diagnose issues remotely.

Its compact design facilitates easy integration into diverse kiosk designs, even where space is limited. Security features, such as tamper detection and encrypted communication, are frequently included to protect sensitive information and prevent unauthorized access. The VTC-KLIC011-3 aims to provide a dependable and efficient solution for managing the complex array of devices within a modern kiosk system, ensuring seamless and secure operation.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess