EN
  • EN
  • DE

SGM803-SXN3/TR

Part No SGM803-SXN3/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320337-SGM803-SXN3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM803-SXN3/TR CAD Model

Description

The SGM803-SXN3/TR is a voltage detector (voltage supervisor) manufactured by SG Micro Corp. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This functionality is crucial in ensuring the proper operation and preventing data corruption in microprocessors, microcontrollers, and other digital circuits.

Applications

  • Microprocessor/Microcontroller Reset: Ensures a reliable reset for microprocessors and microcontrollers during power-up, power-down, or voltage sags.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset or shutdown when the supply voltage falls below the specified level.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an alert or shutdown signal if the voltage is out of range.
  • Battery Monitoring: Monitors battery voltage levels in portable devices and provides a low-battery warning or shutdown signal.
  • Industrial Control Systems: Used in industrial control systems to ensure the reliable operation of critical components.

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage and triggers a reset when it falls below the threshold.
  • Fixed Threshold Voltage: Provides a predefined threshold voltage for voltage monitoring. The 'S' in SXN3 indicates a specific threshold voltage, which must be verified in the datasheet.
  • Open-Drain Output: Features an open-drain output, allowing for flexible interfacing with other circuits.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in a small package (SOT-23), reducing board space requirements.

Benefits

  • Reliable System Operation: Ensures the reliable operation of microprocessors and microcontrollers by providing a reset signal when needed.
  • Data Protection: Prevents data corruption in memory devices.
  • Power Supply Protection: Protects sensitive circuits from voltage fluctuations.
  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Reduced Board Space: Small package minimizes board space requirements.

Additional Details

The SGM803-SXN3/TR is available in a SOT-23 package. The '/TR' suffix indicates that the components are tape and reel for automated assembly. The specific threshold voltage ('S') is determined by the variant of the SGM803. Consult the datasheet for the precise threshold voltage value. It is designed for a specific supply voltage range. The device's output remains low as long as the input voltage is below the threshold voltage. When the input voltage rises above the threshold voltage, the output goes high after a certain delay time. Detailed electrical characteristics and timing diagrams can be found in the manufacturer's datasheet.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess