EN
  • EN
  • DE

SGM803-TXN3/TR

Part No SGM803-TXN3/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320338-SGM803-TXN3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM803-TXN3/TR CAD Model

Description

The SGM803-TXN3/TR is a voltage detector (voltage supervisor) manufactured by SG Micro Corp. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specific threshold. This functionality is crucial for ensuring the proper operation of microprocessors, microcontrollers, and other digital circuits, preventing data corruption and system malfunctions.

Applications

  • Microprocessor/Microcontroller Reset: Provides a reliable reset signal to microprocessors and microcontrollers during power-up, power-down, or voltage sags, preventing erratic behavior.
  • Memory Protection: Protects memory devices from data corruption by initiating a reset or shutdown when the supply voltage drops below the specified threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alert or shutdown if the voltage deviates outside of acceptable ranges.
  • Battery Monitoring: Monitors battery voltage levels in portable devices, providing a low-battery warning or initiating a controlled shutdown to prevent deep discharge.
  • Industrial Control Systems: Ensures the reliable operation of critical components in industrial control systems by monitoring voltage levels and triggering appropriate responses.

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage and triggers a reset when it falls below the specified threshold.
  • Fixed Threshold Voltage: Provides a predefined threshold voltage for voltage monitoring. The 'T' in TXN3 indicates a specific threshold voltage, which must be determined from the datasheet.
  • Open-Drain Output: Features an open-drain output, enabling flexible interfacing with other circuits and allowing for wired-OR configurations.
  • Low Quiescent Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package: Available in a compact SOT-23 package, minimizing board space requirements.

Benefits

  • Ensured System Reliability: Guarantees the reliable operation of microprocessors and microcontrollers by providing a timely reset signal when needed.
  • Data Integrity: Prevents data corruption in memory devices due to voltage fluctuations.
  • Power Supply Protection: Safeguards sensitive circuits from voltage-related damage.
  • Extended Battery Life: The low quiescent current contributes to longer battery life in portable devices.
  • Compact Design: The small package size allows for compact and efficient circuit designs.

Additional Details

The SGM803-TXN3/TR comes in a SOT-23 package. The '/TR' suffix indicates that the components are provided on tape and reel for automated assembly. The specific threshold voltage associated with the 'T' marking must be confirmed in the device's datasheet. During operation, the device's output remains low when the input voltage is below the threshold. Once the input voltage exceeds the threshold, the output transitions to a high state after a specific delay period. Detailed electrical characteristics, timing diagrams, and threshold voltage specifics are available in the manufacturer's datasheet.

You May Also Be Interested in

Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess