EN
  • EN
  • DE

SGM810-TXN3L/TR

Part No SGM810-TXN3L/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320376-SGM810-TXN3L/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM810-TXN3L/TR CAD Model

Description

The SGM810-TXN3L/TR is a precision voltage supervisor from SG Micro Corp. that monitors supply voltage levels in electronic circuits. Its primary function is to provide a reliable reset signal to microprocessors, microcontrollers, and other critical components when the supply voltage drops below a predefined threshold. This ensures that the system operates correctly even during voltage fluctuations or power failures.

Applications:

  • Microprocessor and Microcontroller Systems: Ensures proper reset during voltage sags.
  • Battery-Powered Devices: Monitors battery voltage to prevent malfunction due to low power.
  • Critical Microprocessor Monitoring: Protects sensitive microprocessors from operating at incorrect voltages.
  • Portable Equipment: Suitable for devices that require stable operation under varying power conditions.
  • Power Supply Monitoring: Supervises the output voltage of power supplies to ensure they remain within safe operating limits.

Features:

  • Accurate Voltage Monitoring: Provides precise monitoring of the supply voltage.
  • Open-Drain Output: Allows for flexible interfacing with different logic levels.
  • Low Quiescent Current: Minimizes power consumption in battery-powered applications.
  • Small Footprint Package: Available in compact packages for space-constrained designs.
  • Factory-Set Threshold Voltage: Offers a pre-trimmed threshold for accurate voltage detection.

Benefits:

  • Prevents Data Corruption: Ensures a proper reset, preventing data corruption during voltage drops.
  • Increases System Reliability: Monitors voltage levels and provides a reset signal to maintain system stability.
  • Simplifies Circuit Design: Integrates voltage monitoring functionality into a single IC, reducing component count.
  • Extends Battery Life: Low current consumption makes it ideal for battery-powered applications.
  • Cost-Effective: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The SGM810-TXN3L/TR is part of the SGM810 family of voltage supervisors, offering various threshold voltages and package options to suit different application needs. The open-drain output requires a pull-up resistor. For detailed specifications, including threshold voltage accuracy, response time, and operating temperature range, refer to the manufacturer's datasheet. Its robust design and accurate voltage monitoring make it an essential component for ensuring reliable operation in a wide range of electronic devices.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0647 $57.9065
2,175+ $0.0531 $115.4925
3,410+ $0.0508 $173.2280
4,655+ $0.0497 $231.3535
5,955+ $0.0485 $288.8175
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess