EN
  • EN
  • DE

SGM810RXN3L/TR

Part No SGM810RXN3L/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320373-SGM810RXN3L/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM810RXN3L/TR CAD Model

Description

The SGM810RXN3L/TR is a precision voltage monitoring circuit manufactured by SG Micro Corp. Similar to the SGM809 series, it's designed to monitor voltage levels and provide a reset signal. However, the SGM810 often incorporates features like a manual reset input or different threshold voltage options, offering greater flexibility in system design. The 'L' suffix often indicates a lower voltage threshold or different tolerance compared to the standard version.

Applications

  • Microprocessor Systems
  • Microcontroller Systems
  • Embedded Systems
  • Critical Voltage Monitoring
  • Portable Equipment
  • Industrial Control Systems
  • Power Management Systems

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage.
  • Reset Output: Provides an active-low reset signal when the voltage falls below the threshold.
  • Fixed Threshold Voltage: The threshold voltage is pre-set for specific applications.
  • Low Supply Current: Consumes minimal power.
  • Small Package: Typically available in SOT-23 or similar small packages.
  • Manual Reset Input (potentially): Some SGM810 variants include a manual reset input.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Prevents System Malfunction: Protects the system from operating with insufficient voltage.
  • Ensures Data Integrity: Prevents data corruption.
  • Simplifies System Design: Reduces the need for discrete components.
  • Extends Battery Life: Low power consumption.
  • Enhances System Reliability: Increases overall system reliability.
  • Cost-Effective Solution: Provides an affordable voltage monitoring solution.
  • Flexibility (potentially): Manual reset option allows for controlled system resets.

Additional Details

The SGM810RXN3L/TR features a fixed undervoltage threshold. The 'RXN3L' likely defines the specific threshold voltage. It's designed to operate within a supply voltage range of typically 1.6V to 5.5V. The output is active-low, meaning the reset signal is low when the voltage is below the threshold. The 'TR' suffix denotes tape and reel packaging for automated assembly. Check the specific datasheet for the SGM810RXN3L variant to confirm the exact threshold voltage, manual reset functionality, and other specifications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess