EN
  • EN
  • DE

SGM8581XMS8G

Part No SGM8581XMS8G
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320395-SGM8581XMS8G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM8581XMS8G CAD Model

Description

The SGM8581XMS8G is a single, low-noise operational amplifier from SG Micro Corp, designed for applications requiring high gain and minimal signal distortion. This amplifier features a wide bandwidth and high slew rate, making it suitable for audio, instrumentation, and signal processing. The SGM8581XMS8G boasts low input offset voltage and low input bias current, ensuring accurate signal amplification. It is designed for single-supply operation, simplifying power supply requirements.

Applications

  • Audio Amplification
  • Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Sensor Signal Conditioning

Features

  • Low Noise
  • Wide Bandwidth
  • High Slew Rate
  • Low Input Offset Voltage
  • Low Input Bias Current
  • Single-Supply Operation
  • Small Package (MSOP-8)

Benefits

  • High-Fidelity Audio: The low noise and wide bandwidth characteristics ensure accurate and clear audio reproduction, minimizing distortion.
  • Precise Signal Amplification: The low input offset voltage and input bias current enable accurate amplification of low-level signals in sensitive measurement circuits.
  • Improved Signal Processing: The high slew rate allows the amplifier to respond quickly to input signal changes, enhancing performance in dynamic signal processing.
  • Versatile Use: The wide bandwidth and low noise performance make it well-suited for diverse applications in audio, instrumentation, and signal conditioning.
  • Simplified Power Design: Single-supply operation simplifies power supply design, lowering component count and cost.
  • Compact Design: The MSOP-8 package allows for high circuit density, decreasing overall board size.

The SGM8581XMS8G is particularly effective in applications where low noise and high gain are critical. Its wide bandwidth ensures that signals across a broad frequency range are accurately amplified, while its high slew rate allows for quick response to signal changes. The low input offset voltage and input bias current contribute to the precise amplification of low-level signals. The single-supply operation simplifies power supply design and reduces component count. Its availability in a small MSOP-8 package makes it suitable for space-constrained applications. The amplifier is designed for optimum performance in demanding applications such as audio, instrumentation, and signal processing.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9577 $58.7310
75+ $1.6066 $120.4950
115+ $1.5558 $178.9170
155+ $1.5061 $233.4455
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess