EN
  • EN
  • DE

SGM8581XS8G/TR

Part No SGM8581XS8G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description Op-Amp 2, 5..5, 5V 1, 5MHz 0, 8V/us SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970246-SGM8581XS8G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM8581XS8G/TR CAD Model

Description

The SGM8581XS8G/TR is a single-channel, low-noise, rail-to-rail operational amplifier (op-amp) manufactured by SG Micro Corp. It's designed for precision amplification and signal conditioning applications, offering low input offset voltage, low noise, and rail-to-rail input and output swing. The '/TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly.

Applications:

  • Sensor signal conditioning
  • Audio amplification
  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Portable instrumentation

Features:

  • Single Operational Amplifier
  • Low Input Offset Voltage: Minimizes DC errors in amplification.
  • Low Noise: Ensures clean signal amplification.
  • Rail-to-Rail Input and Output: Allows for maximum signal swing.
  • Low Input Bias Current: Minimizes input impedance loading.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.
  • Operating temperature range: (Consult datasheet)
  • Surface mount package (SOIC-8 or similar)

Benefits:

  • Precision Amplification: Low input offset voltage and low noise enable accurate signal amplification.
  • Maximum Signal Swing: Rail-to-rail input and output maximizes dynamic range.
  • Versatile Application: Suitable for a wide range of signal conditioning and amplification tasks.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Size: Allows for integration into small and compact devices.
  • Easy to Use: Requires minimal external components.

Additional Details:

The SGM8581XS8G/TR op-amp is designed to provide high performance in demanding signal conditioning and amplification applications. The low input offset voltage minimizes DC errors, while the low noise ensures clean signal amplification. The rail-to-rail input and output swing maximizes the dynamic range. Refer to the manufacturer's datasheet for detailed specifications, including input offset voltage, noise voltage, and open-loop gain. Proper PCB layout is important for minimizing noise and ensuring stable operation. Decoupling capacitors are generally recommended for both power supply pins. The choice of external components (e.g., resistors, capacitors) will depend on the specific application requirements. The 'XS8G' likely relates to package options and specific performance characteristics, consult the datasheet to confirm.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess