EN
  • EN
  • DE

SGM8952YMS8G/TR

Part No SGM8952YMS8G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837463-SGM8952YMS8G/TR
Ultra Librarian 3D Model Ultra Librarian SGM8952YMS8G/TR CAD Model

Description

The SGM8952YMS8G/TR is a low-power, dual audio operational amplifier designed by SG Micro Corp. It is tailored for use in portable audio devices such as headphones, smartphones, and tablets. The device offers low distortion, low noise, and excellent power efficiency, ensuring high-quality audio reproduction while preserving battery life. Its dual-channel configuration allows for stereo audio amplification within a compact footprint.

Applications

  • Headphone amplifiers
  • Portable media players
  • Mobile phones
  • Tablet computers
  • Audio preamplifiers

Features

  • Low THD+N (Total Harmonic Distortion plus Noise)
  • Low noise floor
  • Wide supply voltage range
  • Rail-to-rail output
  • Dual-channel configuration
  • Excellent channel separation
  • Shutdown mode for power saving

Benefits

  • High-fidelity audio: The SGM8952YMS8G/TR provides clear and accurate audio amplification, resulting in an enhanced listening experience.
  • Energy efficiency: Its low power consumption extends battery life in portable devices.
  • Versatile: It is suitable for a broad range of audio applications, making it ideal for integration into different consumer electronics.
  • Compact: The small package size allows for efficient use of PCB space.
  • Power saving: The shutdown mode reduces power consumption when the amplifier is not in use.

Additional Details

The SGM8952YMS8G/TR's rail-to-rail output maximizes the output voltage swing, enabling it to drive a wide range of headphones and audio devices effectively. Its low THD+N ensures minimal distortion, preserving the purity of the audio signal. The device operates over a wide supply voltage range, offering flexibility in system design. The dual-channel configuration makes it suitable for stereo applications, while the excellent channel separation minimizes crosstalk between the two channels. The inclusion of a shutdown mode further enhances power efficiency by reducing current consumption when the amplifier is not actively amplifying audio. Its small package size is beneficial for space-constrained applications. This amplifier is designed to deliver high-performance audio amplification with optimal power efficiency, making it a perfect choice for portable audio devices.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess