The BL24C64 is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) organized as 8192 x 8 bits. It utilizes a 2-wire serial interface, making it compatible with I2C communication protocols. This memory chip is designed for low-voltage, low-power applications where non-volatile data storage is required.
Applications:
- Set-Top Boxes
- Consumer Electronics
- Industrial Control Systems
- Medical Equipment
- Automotive Systems
- Security Systems
Features:
- 64Kbit (8192 x 8) EEPROM
- 2-Wire Serial Interface (I2C Compatible)
- Low Voltage Operation (e.g., 1.8V to 5.5V)
- Low Power Consumption
- Write Protect Feature
- Page Write Mode (e.g., 32 Bytes per Page)
- High Endurance (e.g., 1,000,000 Erase/Write Cycles)
- Data Retention (e.g., 100 Years)
- Available in Standard Packages (e.g., SOIC, TSSOP)
Benefits:
- Non-Volatile Storage: Retains data even when power is removed.
- Easy Integration: I2C interface simplifies communication with microcontrollers and other digital devices.
- Low Power Operation: Suitable for battery-powered applications.
- High Endurance: Ensures long-term reliability with frequent data updates.
- Write Protection: Prevents accidental data corruption.
- Cost-Effective: Provides a cost-efficient solution for non-volatile memory needs.
Additional Details:
The BL24C64 typically supports standard and fast I2C modes, allowing for data transfer rates up to 400 kHz. The page write mode enables writing multiple bytes in a single operation, improving write efficiency. The write protect pin, when enabled, prevents any write operations to the memory. This EEPROM is often used to store configuration settings, calibration data, and other non-volatile data that needs to be preserved. The availability in various packages allows for flexible integration into different board designs.
Given its END-OF-LIFE status, it's essential to explore alternative solutions or secure existing stock for continued use. The BL24C64 offered reliable non-volatile storage with its easy-to-use I2C interface. When choosing a replacement, it is important to consider pin compatibility, memory capacity, and operating voltage requirements to ensure a seamless transition.