EN
  • EN
  • DE

SMA6J160A

Part No SMA6J160A
Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Catalog TVS - Diodes
Description Glass passivated junction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Win Source Part Number 1251213-SMA6J160A
Manufacturer Homepage www.semitech.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA6J160A CAD Model

Description

The SMA6J160A is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Shanghai Semitech Semiconductor Co., Ltd. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD).

Applications

  • Protection of I/O Interfaces: Safeguarding data lines and communication ports.
  • Power Line Protection: Protecting sensitive circuits connected to power lines.
  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer devices.
  • Industrial Equipment: Protecting industrial control systems and machinery.
  • Telecommunication Systems: Protecting telecom equipment from surges.

Features

  • Surface Mount Package: SMA (DO-214AC) package for easy PCB assembly.
  • Unidirectional Configuration: Designed to protect against positive polarity transients.
  • Peak Pulse Power Dissipation: 600W peak pulse power capability (TP=10/1000μs).
  • Reverse Stand-Off Voltage: 16V reverse stand-off voltage.
  • Low Incremental Surge Resistance: Provides effective clamping of transient voltages.
  • Excellent Clamping Capability: Limits transient voltage to a safe level.
  • Fast Response Time: Typically less than 1.0ps from 0 Volts to BV minimum.
  • Typical IR less than 1μA above 10V: Low leakage current at high voltage levels.
  • High Temperature Soldering Guaranteed: Guaranteed to withstand high-temperature soldering: 260°C/10 seconds at terminals.
  • Plastic Material: UL Flammability Classification Rating 94V-0.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Reliable Surge Protection: Protects electronic circuits from damaging voltage transients, improving reliability and extending product lifespan.
  • Simplified PCB Design: Surface mount package allows for efficient PCB layout and reduces assembly costs.
  • Enhanced System Reliability: Prevents system failures caused by voltage surges, ensuring uninterrupted operation.
  • Cost-Effective Solution: Provides a cost-effective solution for protecting sensitive electronic components.
  • Compliance with Safety Standards: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SMA6J160A TVS diode offers robust protection against transient voltage events. Its unidirectional configuration is specifically designed to handle positive polarity surges. The diode's fast response time and excellent clamping capability ensure that transient voltages are quickly and effectively suppressed, preventing damage to downstream electronic components. It is crucial to consult the datasheet for precise electrical characteristics, including breakdown voltage, clamping voltage, and peak pulse current, to ensure proper application and optimal circuit protection. The device's small SMA package allows for dense PCB layouts, and its high-temperature soldering capability ensures reliable assembly during manufacturing.

Electrical Characteristics (at TA=25°C unless otherwise noted)

Reverse Working Voltage: 16V

Breakdown Voltage: 17.8 - 20.7 V

Test Current: 1mA

Clamping Voltage: 26.0V

Peak Pulse Current: 23.1A

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess