EN
  • EN
  • DE

F800BGHB-TTL90

Part No F800BGHB-TTL90
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 261825-F800BGHB-TTL90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F800BGHB-TTL90 CAD Model

Description

Description

The F800BGHB-TTL90 component stands out for its cutting-edge technology and superior performance characteristics, suited for innovative technological projects and high-precision demands.

Features and Benefits

  • Cutting-Edge Technology: Incorporates the latest advancements in electronics.
  • Superior Performance: Designed for high-performance environments.
  • Wide Compatibility: Works with diverse systems and components.

Applications

  • Robotics: Deployed in robotic control systems and automation.
  • Energy Management: Used in energy-efficient systems and grids.
  • Advanced Computing: Suitable for high-speed computing environments.

Additional Details

With its innovative design and superior performance metrics, the F800BGHB-TTL90 is ideal for trailblazing projects requiring reliability and cutting-edge technology. It meets stringent quality criteria to ensure optimal operation.

You May Also Be Interested in

NEC
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Shindengen
600V 1A / Diode 600V 1A Automotive 2-Pin Case 1F T/R
Lowest to $1.0118
COSMO
Reed Relay 5VDC 200Ohm 0.25A SPDT(19.5x8.9x5.9)mm THT Dry
Lowest to $3.4373
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess