EN
  • EN
  • DE
  • IT

PC817X2YSZW

Part No PC817X2YSZW
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959403-PC817X2YSZW
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC817X2YSZW CAD Model

Description

The PC817X2YSZW is a single-channel, surface-mount optocoupler manufactured by Sharp Microelectronics. This optocoupler provides electrical isolation between input and output circuits, making it ideal for applications requiring safety isolation or noise reduction. It is commonly used in power supplies, industrial control systems, and communication interfaces.

Applications:

  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Industrial Control Systems: Isolates sensitive control circuitry from noisy or high-voltage environments.
  • Communication Interfaces: Protects communication ports from voltage transients and ground loops.
  • Microcontroller Input Isolation: Isolates microcontroller inputs from external sensors or signals.
  • Noise Isolation: Reduces noise coupling between circuits.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Compact Surface Mount Package: Allows for easy and automated assembly.
  • Current Transfer Ratio (CTR): Specifies the relationship between input current and output current.
  • RoHS Compliant: Ensures compliance with environmental regulations.
  • High Collector-Emitter Voltage: Supports a wide range of output voltage levels.

Benefits:

  • Electrical Isolation: Provides safety isolation and prevents ground loops.
  • Noise Reduction: Reduces noise coupling between circuits, improving signal integrity.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Reliable Performance: Manufactured to high-quality standards for consistent and dependable operation.
  • Simplified Circuit Design: Simplifies circuit design by providing a reliable isolation barrier.

Additional Details:

The PC817X2YSZW optocoupler features a gallium arsenide (GaAs) infrared emitting diode (IRED) on the input side and a silicon phototransistor on the output side. The CTR is an important parameter that determines the output current for a given input current. The device is typically packaged in a small outline package (SOP-4 or similar), making it suitable for compact electronic devices. The materials used in its construction are selected to ensure high reliability and thermal stability. The device's datasheet provides detailed specifications on its electrical characteristics, thermal performance, and mechanical dimensions, which are essential for proper design and application. It meets industry standards for environmental protection, ensuring its suitability for a wide range of applications. Its robust design ensures stable performance across a broad range of operating conditions.

You May Also Be Interested in

Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.6115
Pulse
Lowest to $1.6320
Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us
Pericom
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.2V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.2302
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Amphenol FCI
RJMG 2x6 10G, with led
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0705 $50.0550
1,735+ $0.0578 $100.2830
2,680+ $0.0560 $150.0800
3,695+ $0.0542 $200.2690
4,775+ $0.0524 $250.2100
6,385+ $0.0470 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 517,241 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess