EN
  • EN
  • DE

PC817X3NIPOF-CC

Part No PC817X3NIPOF-CC
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344895-PC817X3NIPOF-CC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817X3NIPOF-CC CAD Model

Description

The PC817X3NIPOF-CC is a high-performance, single-channel optocoupler from Sharp Microelectronics. It features a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. This design provides high isolation voltage and current transfer ratio (CTR), making it suitable for a wide range of applications requiring electrical isolation and signal transfer.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals, protecting sensitive control circuitry from high voltage transients and noise.
  • Microprocessor Input/Output Isolation: Provides electrical isolation between a microprocessor and external devices, preventing damage from voltage spikes and ground loops.
  • Noise Suppression in Switching Power Supplies: Isolates the primary and secondary sides of the power supply, reducing noise and improving overall system performance.
  • Digital Logic Isolation: Isolates digital logic circuits to prevent interference and ensure signal integrity.
  • Line Receiver Applications: Used to receive signals from long transmission lines, providing isolation and improving signal quality.

Features:

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000 Vrms) between the input and output, ensuring safety and preventing damage from high voltage transients.
  • High Current Transfer Ratio (CTR): Provides a high CTR, allowing for efficient signal transfer with minimal power consumption.
  • Compact Package: Available in a compact DIP-4 package, saving valuable board space.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring compliance with regulations.
  • Lead-Free: Lead-free construction for environmental friendliness.

Benefits:

  • Enhanced Safety: Provides high isolation voltage, protecting sensitive circuitry and personnel from high voltage hazards.
  • Improved Signal Integrity: Reduces noise and interference, improving signal quality and reliability.
  • Increased System Reliability: Protects against voltage spikes and ground loops, increasing overall system reliability.
  • Reduced Power Consumption: High CTR allows for efficient signal transfer, minimizing power consumption.
  • Simplified Design: Compact package simplifies design and reduces board space requirements.

Additional Details:

The PC817X3NIPOF-CC operates within a wide temperature range, typically from -30°C to +100°C, making it suitable for various industrial and commercial environments. It is available in tape and reel packaging for automated assembly. The forward current (IF) is typically around 50mA, and the collector-emitter voltage (VCEO) is typically around 80V. Specific CTR values can vary, so refer to the datasheet for precise specifications for this specific variant.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess