EN
  • EN
  • DE

PQ018EZ1HZP

Part No PQ018EZ1HZP
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TO2525
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com/
RoHS State Request Verification
Win Source Part Number 748344-PQ018EZ1HZP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ018EZ1HZP CAD Model

Description

The PQ018EZ1HZP is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It provides a stable 1.8V output voltage from a higher input voltage, making it ideal for battery-powered devices and other applications requiring efficient voltage regulation.

Applications:

  • Microcontroller power supplies: Provides a stable voltage supply for microcontrollers.
  • Battery-powered devices: Efficient voltage regulation for prolonged battery life.
  • Wireless communication devices: Powers RF modules and other sensitive components.
  • Portable electronics: Used in smartphones, tablets, and other mobile devices.
  • Consumer electronics: Powers various components in TVs, set-top boxes, and audio equipment.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • High output current: Provides sufficient power for various electronic components.
  • Overcurrent protection: Protects the regulator and connected circuits from damage.
  • Thermal shutdown: Prevents overheating and ensures safe operation.
  • Compact package: Allows for integration into small form factor devices.

Benefits:

  • Extended battery life: Efficient voltage regulation reduces power consumption.
  • Reliable performance: Protection features prevent damage from overcurrent and overheating.
  • Simplified design: Requires minimal external components.
  • Compact solution: Suitable for space-constrained applications.
  • Stable voltage output: Ensures consistent performance of connected devices.

Additional Details:

The PQ018EZ1HZP LDO regulator typically has a dropout voltage of around 0.2V at the rated output current. It's designed for an output current of approximately 1A. The regulator is equipped with overcurrent and thermal shutdown protection features to ensure reliable operation under varying load and temperature conditions. The package type is typically a surface-mount type suitable for automated assembly. This regulator is frequently used in applications requiring stable and efficient 1.8V power, such as powering digital circuits and wireless communication modules.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess