EN
  • EN
  • DE

PQ1CZ1T

Part No PQ1CZ1T
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Surface Mount Type Chopper Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Sharp Microelectronics
Win Source Part Number 351524-PQ1CZ1T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ1CZ1T CAD Model

Description

The PQ1CZ1T is a low-dropout voltage regulator manufactured by Sharp Microelectronics. It is designed to provide a stable and regulated output voltage with a minimal voltage difference between the input and output. This feature is particularly useful in battery-powered applications and systems where voltage fluctuations are common. The device is known for its compact size and ease of use, making it suitable for a variety of electronic devices.

Applications

  • Battery-powered devices: Due to its low dropout voltage, the PQ1CZ1T is ideal for extending battery life in portable electronics.
  • Consumer electronics: Used in devices like smartphones, tablets, and digital cameras to ensure stable power supply.
  • Industrial control systems: Provides regulated voltage for sensitive components in industrial environments.
  • Power management circuits: Employed in various power management applications to maintain consistent voltage levels.
  • Microcontroller power supply: Provides clean and stable power to microcontrollers, ensuring proper operation.

Features

  • Low dropout voltage: Minimizes the voltage difference required for regulation, improving efficiency.
  • Overcurrent protection: Protects the device and connected circuits from excessive current draw.
  • Thermal shutdown: Prevents damage from overheating by automatically shutting down the regulator.
  • Compact package: Allows for easy integration into space-constrained applications.
  • Stable output voltage: Provides a consistent and reliable voltage supply.

Benefits

  • Extended battery life: Low dropout voltage contributes to more efficient power usage.
  • Enhanced system reliability: Overcurrent and thermal protection features prevent damage and ensure stable operation.
  • Simplified design: Compact size and ease of use streamline circuit design.
  • Consistent performance: Stable output voltage guarantees reliable operation of connected components.
  • Protection against damage: Integrated protection features safeguard against electrical faults and overheating.

Additional Details

The PQ1CZ1T typically comes in a small surface-mount package, facilitating easy assembly and integration into modern electronic devices. It operates over a wide range of input voltages, allowing flexibility in various power supply designs. The device’s thermal shutdown feature ensures that it will automatically shut down if its temperature exceeds a safe limit, preventing permanent damage. The specific output voltage is fixed, simplifying circuit design and ensuring consistent performance. The regulator is designed to be highly efficient, minimizing power loss and heat generation.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess