EN
  • EN
  • DE

PQ1KA333MZPH

Part No PQ1KA333MZPH
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.3A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 300mA
Output Current 300mA
Operating Supply Current 800μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 300mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 110686-PQ1KA333MZPH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ1KA333MZPH CAD Model

Description

The PQ1KA333MZPH is a 3.3V output, low-dropout (LDO) voltage regulator from Sharp Microelectronics. This regulator is designed to provide a stable and efficient power supply for various electronic devices, particularly those that are battery-powered or require a regulated voltage source. It features built-in overcurrent and overtemperature protection, ensuring reliable operation and preventing damage to both the regulator and the load.

Applications

  • Portable electronics: MP3 players, smartphones, and other handheld devices.
  • Microcontroller power: Provides a clean and stable voltage source for microcontrollers in embedded systems.
  • Wireless modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.
  • Sensors: Regulating the voltage supply for various sensors in industrial and consumer applications.
  • Cameras: Powering image sensors and other components in digital cameras.

Features

  • 3.3V fixed output voltage: Provides a precisely regulated voltage without external components.
  • Low dropout voltage: Allows the regulator to operate with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Overtemperature protection: Shuts down the regulator if it exceeds a safe operating temperature.
  • Compact surface mount package: Allows for efficient use of board space and easy integration.

Benefits

  • Extended battery life: Low dropout voltage maximizes efficiency, leading to longer battery life in portable devices.
  • Stable and reliable power: Provides a consistent voltage supply, improving the performance and reliability of electronic devices.
  • Simplified design: Fixed output voltage and integrated protection features simplify circuit design and reduce component count.
  • Enhanced system protection: Overcurrent and overtemperature protection prevent damage from faults and overload conditions.
  • Small footprint: Compact package allows for integration into space-constrained applications.

Additional Details

The PQ1KA333MZPH operates with an input voltage range typically from 3.6V to 16V. The low dropout voltage characteristic allows it to maintain regulation even when the input voltage is close to the output voltage. The regulator's overcurrent protection feature limits the output current to a safe level, preventing damage to the regulator and the load in case of a short circuit or overload. The overtemperature protection feature prevents thermal runaway by shutting down the regulator when the junction temperature exceeds a certain threshold. This LDO regulator is ideal for applications where a stable, efficient, and protected power supply is required.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess