EN
  • EN
  • DE

HLK-PM03L

Part No HLK-PM03L
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC-DC DIP,32x18mm AC DC Converters RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DIP,32x18mm
Quiescent Dissipation 0.1W
Ripple Noise 100mVp-p
Height 13mm
Capacitive Load(Max) 220uF
Output Voltage 3.3V
Output Power 3W
Isolation Voltage(Vrms) 3kV
Voltage - Input(DC) 85VAC~265VAC;70V~350V
Output current (maximum value) 1A
Length 32mm
Output Voltage Accuracy ±0.2%
Width 18mm
Number of Outputs 1
Conversion Type AC/DC-DC
Conversion Efficiency 72%
Features Short Circuit Protection;Over Current Protection;Fault self-recovery
Ultra Librarian 3D Model Ultra Librarian HLK-PM03L CAD Model

Description

Description

The 0201X104K6R3 is a versatile multilayer ceramic capacitor featuring a capacitance of 100nF with a working voltage of 6.3V. Its petite 0201 package makes it ideal for densely packed circuit boards, ensuring optimal performance in a wide range of electronic devices.

Applications

  • Power Management Systems
  • Mobile Computing Devices
  • LED Lighting Circuits
  • Battery-Operated Devices
  • Embedded Systems

Features and Benefits

  • High Capacitance Density: Supports efficient power delivery in compact applications.
  • Flexible Mounting: Designed for easy integration in automated assembly processes.
  • Temperature Stability: Functions efficiently across varying temperature conditions.
  • Cost-Effective: Provides high performance at an economical price point.

Highly suitable for integration in modern electronic assemblies, this capacitor combines small size with high performance, lending itself to innovative electronic applications.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1523 $50.4368
39+ $2.5865 $100.8735
60+ $2.5057 $150.3420
83+ $2.4249 $201.2667
107+ $2.3440 $250.8080
143+ $2.1016 $300.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess