EN
  • EN
  • DE

WRB2405S-3WR3

Part No WRB2405S-3WR3
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog DC DC Converters
Description DC DC Converter 5V 0.6A 18V~36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SIP-7
Height 12mm
Switching Frequency 300kHz
Ripple Noise 50mVp-p
Quiescent Supply Current 6mA
Features Short Circuit Protection;Automatic fault recovery
Capacitive Load(Max) 2200uF
Output Current(Max) 600mA
Type Plastic encapsulated type
Conversion Efficiency 83%
Voltage - Supply 18V~36V
Number of Outputs 1
Output Voltage 5V
Operating Temperature Range -40℃~+85℃
Length 22mm
Output Voltage Accuracy ±3%
Width 9.5mm
Ultra Librarian 3D Model Ultra Librarian WRB2405S-3WR3 CAD Model

Description

Product Overview

The 0402HPH-R18XJLW is an advanced inductor offering excellent inductance control and high reliability. Perfect for RF applications, this component supports high-frequency performance in compact devices.

Features and Benefits

  • High precision and stability
  • Low DC resistance for maximum efficiency
  • Reliable performance in miniaturized circuits
  • Environmentally friendly with RoHS compliance

Applications

  • Mobile Communications
  • Bluetooth Devices
  • Advanced Audio Equipment
  • Wearable Technology
  • Sensors and Actuators

Additional Details

Engineered for high performance, the 0402HPH-R18XJLW helps developers create powerful, efficient electronic devices within the constraints of minimal available space.

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER +/-24V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 1.8W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess