EN
  • EN
  • DE

HC-1.25-2AW

Part No HC-1.25-2AW
Manufacturer Shenzhen Huacan Tianlu Electronics Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description Connector Header 2 position 1.25mm Pitch 1A Right Angle -25℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,Right Angle,P=1.25mm
Reference Series PicoBlade(MX 1.25)
Contact Material Brass
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Right Angle
Number of Pins 2P
Operating Temperature -25℃~+85℃
Plastic Material PA46
Pitch 1.25mm
Number of PINs Per Row 2
Contact Plating Tin
Current Rating 1A
Voltage Rating (Max) 125V
X-Length of Bottom Edge on Board (Spacing Line) 4.25mm
Pin Structure 1x2P
Ultra Librarian 3D Model Ultra Librarian HC-1.25-2AW CAD Model

Description

02CZ39 39V Zener Diode

The 02CZ39 39V Zener diode offers precise voltage regulation capabilities with a nominal voltage of 39V. It is designed for demanding applications where high precision and reliability are essential.

  • Applications:
    • Telecom and computing equipment
    • Voltage clamping and ESD protection
    • Switch mode power supplies
    • Precision voltage reference circuits
  • Features and Benefits:
    • Stable 39V breakdown voltage
    • High reliability under extreme conditions
    • Easy integration into complex circuits
    • Robust design for industrial applications
    • Meets RoHS compliance
  • Additional Details:
    • Package Type: TO-220
    • Power Dissipation: 2W
    • Temperature Range: -55°C to +175°C

You May Also Be Interested in

Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 10 position 2.54mm Pitch 4A Through Hole -25℃~+85℃
Lowest to $0.1223
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 3 position 2.5mm Pitch Right Angle
Lowest to $0.0401
XKB Connection
Connector Header 8 position 2mm Pitch 3A Surface Mount, Right Angle
Lowest to $0.2571
Megastar
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0175
Megastar
Connector Header 6 position 3mm Pitch 5A Right Angle -25℃~+85℃
Lowest to $0.1819
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2.5mm Pitch Through Hole
Lowest to $0.0704
Dongguan Xingfei Connector Co., Ltd.
Connector Header 2 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $0.0792
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0368

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ $0.0443 $50.0590
2,750+ $0.0364 $100.1000
4,265+ $0.0352 $150.1280
5,870+ $0.0341 $200.1670
7,580+ $0.0330 $250.1400
10,140+ $0.0296 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 1130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess