EN
  • EN
  • DE

X2011WRS-08A-9TSN

Part No X2011WRS-08A-9TSN
Manufacturer XKB Connection
Catalog Terminals - Wire to Board Connectors
Description Connector Header 8 position 2mm Pitch 3A Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=2mm,Surface Mount,Right Angle
Contact Material Brass
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Surface Mount, Right Angle
Number of Pins 8P
Operating Temperature -25℃~+85℃
Plastic Material PA9T
Pitch 2mm
Number of PINs Per Row 8
Current Rating 3A
Contact Plating Tin
Voltage Rating (Max) 250V
Pin Structure 1x8P
Ultra Librarian 3D Model Ultra Librarian X2011WRS-08A-9TSN CAD Model

Description

043001.5WR Fuse - Enhanced Circuit Protection

The 043001.5WR fuse is a dependable solution for safeguarding your electronic equipment from overcurrent conditions. Its advanced design is optimized for efficiency and reliability.

  • Applications: Computing devices, Industrial machinery, Power adapters
  • Features and Benefits: Robust design, Fast acting, High current rating
  • With its durable construction and reliable performance, the 043001.5WR ensures that your electronics are well-protected against potential hazards.

You May Also Be Interested in

Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 3 position 2.5mm Pitch Right Angle
Lowest to $0.0401
Zhejiang Hongxing Electrical Co., Ltd
Connector Header 4 position 2.5mm Pitch Through Hole
Lowest to $0.0247
XKB Connection
Connector Header 8 position 2.54mm Pitch 3A Through Hole
Lowest to $0.4632
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 10 position 2.54mm Pitch 4A Through Hole -25℃~+85℃
Lowest to $0.1223
Megastar
Connector Header 14 position 2.5mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.0856
Megastar
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0175
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 4 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.1760
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.2175

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2571 $50.1345
475+ $0.2109 $100.1775
735+ $0.2043 $150.1605
1,015+ $0.1978 $200.7670
1,310+ $0.1912 $250.4720
1,755+ $0.1714 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess