EN
  • EN
  • DE

HX25003-4A

Part No HX25003-4A
Manufacturer Zhejiang Hongxing Electrical Co., Ltd
Catalog Terminals - Wire to Board Connectors
Description Connector Header 4 position 2.5mm Pitch Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.5mm
Reference Series XH
Contact Material Brass
Color White
Number of Rows 1
Mounting Type Through Hole
Number of Pins 4P
Operating Temperature -25℃~+85℃
Plastic Material PA
Pitch 2.5mm
Number of PINs Per Row 4
Current Rating 5A
Voltage Rating (Max) 250V
Pin Structure 1x4P
Ultra Librarian 3D Model Ultra Librarian HX25003-4A CAD Model

Description

Product Overview

The 02DZ16-Y is a high-performance electronic component designed for a wide range of applications. Its robust construction and advanced technology ensure reliability and efficiency in various electronic circuits.

Applications and Projects

  • Consumer electronics
  • Industrial automation systems
  • Telecommunication devices
  • Embedded systems

Features and Benefits

  • High durability and longevity
  • Excellent thermal performance
  • Compact design for easy integration
  • Energy-efficient operation

Additional Details

This component is ideal for projects requiring consistent reliability and superior performance. It can withstand rigorous circumstances and is compatible with a variety of other electronic components.

You May Also Be Interested in

DEALON Precision Industry Co., Ltd
Connector Header 4 position 2mm Pitch Through Hole -25℃~+85℃
Lowest to $0.0151
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2.5mm Pitch Through Hole
Lowest to $0.0704
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 2 position 1.25mm Pitch 1A Right Angle -25℃~+85℃
Lowest to $0.0443
Joint Tech Electronic
Connector Header 7 position 1.25mm Pitch
Lowest to $0.3211
Shenzhen Jushuo Electronics Co., Ltd.
Connector Header 6 position 1.25mm Pitch
Lowest to $0.1365
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 2 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0375
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025
Zhejiang Chuangdu Electronic Technology Co., Ltd.
Connector Header 2 position 2mm Pitch 2A Through Hole -25℃~+85℃
Lowest to $0.0235
DEALON Precision Industry Co., Ltd
Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0054

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,025+ $0.0247 $50.0175
4,930+ $0.0203 $100.0790
7,655+ $0.0196 $150.0380
10,530+ $0.0190 $200.0700
13,590+ $0.0184 $250.0560
18,185+ $0.0165 $300.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,100 pieces
MOQ: 2025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess