EN
  • EN
  • DE

BZX84C39CC

Part No BZX84C39CC
Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Catalog Diodes - Zener - Single
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Win Source Part Number 1158056-BZX84C39CC
Manufacturer Homepage www.htsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C39CC CAD Model

Description

The BZX84C39CC is a Zener diode manufactured by Shenzhen Jin Yu Semiconductor Co., Ltd. It is designed to provide voltage regulation and overvoltage protection in a wide range of electronic circuits. This Zener diode is commonly used to maintain a stable voltage level, protecting sensitive components from voltage spikes and fluctuations.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive electronic components
  • Voltage clamping in signal processing circuits
  • Reference voltage generation
  • Protection of data lines from ESD (Electrostatic Discharge)

Features

  • Zener Voltage of 39V
  • Low reverse leakage current
  • High surge current capability
  • Surface Mount Device (SMD)
  • Small outline plastic package

Benefits

  • Provides stable voltage regulation, ensuring reliable circuit performance.
  • Protects downstream components from damage due to voltage transients.
  • Compact size allows for high-density PCB layouts.
  • Easy to integrate into automated assembly processes.
  • Enhances the overall reliability and lifespan of electronic devices.

Technical Specifications

The BZX84C39CC has a Zener voltage (Vz) of 39V with a specified tolerance. The maximum power dissipation is typically around 250mW. The operating temperature range is -65°C to +150°C. It comes in a SOT-23 or equivalent surface-mount package. The device features a low reverse leakage current, which minimizes power loss and ensures efficient operation. The specific datasheet should be consulted for precise tolerance figures and detailed electrical characteristics.

This Zener diode is widely used in consumer electronics, industrial control systems, and automotive applications to provide reliable voltage regulation and protection. Its robust design and stable performance make it a suitable choice for a variety of demanding applications.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess