EN
  • EN
  • DE

AFA07-S10ECA-00

Part No AFA07-S10ECA-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 10 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=1mm,Surface Mount,Right Angle
Locking Feature Slide Lock
Number of Contacts 10P
Pitch 1mm
Contact Plating Tin
Contact Type Top Contact
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Contact Material Copper Alloy
Ultra Librarian 3D Model Ultra Librarian AFA07-S10ECA-00 CAD Model

Description

Description

The 00G8N792CA is a versatile electronic component perfect for a broad range of industrial and consumer electronics applications. Known for its reliability and efficiency, it is designed to streamline performance in various settings.

Features and Benefits

  • High efficiency for enhanced performance.
  • Compact design for space-saving applications.
  • Robust construction ensures durability and long life.

Applications

  • Industrial automation systems
  • Consumer electronics
  • Embedded systems
  • Power management projects

This component stands out due to its superior manufacturing standards, ensuring excellent performance in critical applications.

You May Also Be Interested in

Amphenol
CONN FFC FPC TOP 6POS 0.5MM R/A
Need more? Email Us
Omron
CONN FFC FPC 16POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FPC TOP 24POS 0.5MM R/A
Lowest to $0.6696
Amphenol
CONN FFC FPC TOP 7POS 1MM R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.5MM R/A
Lowest to $0.8059
Amphenol
CONN FFC FPC RCPT 2POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 24POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC RCPT 8POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC BOTTOM 22POS 0.5MM R/A
Lowest to $0.8891

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1557 $50.6025
785+ $0.1278 $100.3230
1,215+ $0.1238 $150.4170
1,670+ $0.1198 $200.0660
2,160+ $0.1158 $250.1280
2,895+ $0.1038 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,711 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess