EN
  • EN
  • DE

AAA-PCI-093-K01

Part No AAA-PCI-093-K01
Manufacturer Shenzhen Lianxin Technology Co., Ltd.
Catalog Card Edge Connectors - Edgeboard Connectors
Description 52 Position Connector mPCI-E 0.5mm Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=0.5mm,Surface Mount,Right Angle
Connector Type mPCI-E
Number of Pins 52P
Supplementary Features With column
Height Above Board 9.9mm
Number of Data Pins 36P
Mounting Type Surface Mount, Right Angle
Ultra Librarian 3D Model Ultra Librarian AAA-PCI-093-K01 CAD Model

Description

Introducing the 0-0535843-6, a high-quality component known for its exceptional reliability and efficiency. It is ideal for applications requiring dependable performance and minimal maintenance.

Features and Benefits

  • Unmatched Reliability: Ensures continuous operation under different conditions.
  • Optimized Design: Designed for optimal performance and user-friendly installation.
  • Energy Efficient: Enhances energy savings, contributing to sustainable practices.
  • Broad Compatibility: Works well with various devices and systems.

Applications

  • Consumer Electronics: Used in products such as laptops and tablets.
  • Industrial Equipment: Suitable for heavy-duty machinery and factories.
  • Wireless Communication: Assists in improving network connectivity.

Additional Details

The 0-0535843-6 stands out for its high efficiency and adaptability, making it a staple in both commercial and industrial sectors.

You May Also Be Interested in

Samtec Inc.
CONN EDGE DUAL FML 160POS 0.031
Lowest to $13.0971
TE Connectivity
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 16POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 70POS 0.100
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 64POS 0.039
Lowest to $2.4357
TE Connectivity
CONN CARDEDGE FMALE 98POS 0.100
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 80POS 0.050
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess