EN
  • EN
  • DE

SG-8002JA-8.000MHZ-PHC

Part No SG-8002JA-8.000MHZ-PHC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961172-SG-8002JA-8.000MHZ-PHC
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG-8002JA-8.000MHZ-PHC CAD Model

Description

The SG-8002JA-8.000MHZ-PHC is a programmable oscillator from Epson Electronics America Inc-Semiconductor Div. This oscillator is designed to provide a stable and accurate clock signal for various electronic applications. Its programmability allows for customization of the output frequency to meet specific design requirements.

Applications:

  • Microcontrollers and Microprocessors: Provides the clock signal for microcontrollers and microprocessors to synchronize their operations.
  • Communication Equipment: Used in network devices, routers, and switches for timing and synchronization.
  • Consumer Electronics: Found in digital cameras, audio players, and other consumer electronic devices.
  • Industrial Control Systems: Employed in industrial automation and control systems for precise timing.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and other test equipment for accurate frequency generation.

Features:

  • Output Frequency: 8.000 MHz (Fixed in this specific model).
  • Supply Voltage: Typically 3.3V or 5V, check the datasheet.
  • Frequency Stability: ±50 ppm (parts per million) or better over the operating temperature range.
  • Operating Temperature Range: -40°C to +85°C (Industrial Temperature Range).
  • Output Waveform: HCMOS compatible output.
  • Package: Surface Mount Device (SMD) package.

Benefits:

  • Stable Clock Signal: Provides a stable and accurate clock signal for reliable system operation.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Low Jitter: Low jitter ensures clean and stable clock signal with minimal noise.
  • Compact Size: Small SMD package allows for use in space-constrained applications.
  • Easy Integration: HCMOS compatible output simplifies integration with other digital circuits.

Additional Details:

The SG-8002JA-8.000MHZ-PHC oscillator utilizes a quartz crystal resonator for frequency generation. It features a built-in oscillator circuit and output buffer. The device is typically mounted on a printed circuit board (PCB) using surface mount technology. The oscillator requires a decoupling capacitor close to the power supply pin to minimize noise. This oscillator is ideal for applications requiring a precise and stable clock signal in a small form factor.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0612
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess