EN
  • EN
  • DE

XDFH-0259-2*25P

Part No XDFH-0259-2*25P
Manufacturer Shenzhen Lianxin Technology Co., Ltd.
Catalog Rectangular Connectors
Description Connector IDC Header Through Hole, Right Angle 50 position 2.54mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,Right Angle,P=2.54mm
Number of Positions or Pins 2x25P
Voltage Rating 500V
Number of Rows 2
working temperature -45℃~+105℃
Number of PINs Per Row 25
Connector Type IDC Header
Pitch 2.54mm
Contact Plating Gold
Current Rating 3A
Contact Material Copper
Mounting Type Right Angle
Ultra Librarian 3D Model Ultra Librarian XDFH-0259-2*25P CAD Model

Description

Features and Benefits

  • Reliable Overcurrent Protection: Specifically rated at 5A to cater to devices needing precise current regulation.
  • Minimal Voltage Drop: Ensures efficient operation with low power loss across the fuse.
  • Durable Construction: Manufactured to withstand thermal and mechanical stress.

Applications and Projects

  • Industrial Equipment
  • Home Appliances
  • Medical Devices

Additional Details

The 0429005.WRM-5A is essential for safeguarding sensitive electronic equipment. Its robust design ensures stability and reliability even under fluctuating load conditions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1319 $50.9355
110+ $0.9288 $102.1680
170+ $0.8997 $152.9490
230+ $0.8707 $200.2610
300+ $0.8417 $252.5100
400+ $0.7546 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess