EN
  • EN
  • DE

IRFB3077

Part No IRFB3077
Manufacturer Shenzhen Minos Technology Co., Ltd.
Catalog Transistors – FETs, MOSFETs – Single
Description N-Channel 80V 200A 270W Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-220
Drain to Source Voltage 80V
Current - Continuous Drain(Id) 200A
Operating Temperature - -55℃~+175℃
Gate Threshold Voltage (Vgs(th)) 4V
Pd - Power Dissipation 270W
Reverse Transfer Capacitance (Crss@Vds) 810pF
RDS(on) 4mΩ@10V
Number 1 N-channel
Gate Charge(Qg) 257nC
Type N-Channel
Ultra Librarian 3D Model Ultra Librarian IRFB3077 CAD Model

Description

Product Overview

The 0230007.MXP component offers a blend of high performance and efficiency, making it suitable for a variety of advanced electronic applications. It provides exceptional reliability and integration ease.

Applications

  • Mobile Devices
  • Embedded Systems
  • Medical Equipment
  • Networking Hardware

Features and Benefits

  • High Performance: Delivers optimal results in demanding environments.
  • Compact and Lightweight: Facilitates seamless incorporation into challenging spaces.
  • Robust and Reliable: Ensures consistent operation under varied conditions.
  • Eco-friendly: Built with sustainability in mind, minimizing environmental impact.

Additional Details

Prioritizing both functionality and environmental consciousness, this component is engineered for contemporary needs. Its impressive versatility and efficiency make it ideal for cutting-edge technologies.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL MOSFET FOR AUTOMOTI
Lowest to $5.8209
Diodes Incorporated
MOSFET P-CH 40V 50A PWRDI5060-8
Lowest to $0.8732
Nexperia USA Inc.
BSH103BK - 30 V, N-CHANNEL TRENC
Lowest to $0.3493
Diodes Incorporated
MOSFET BVDSS: 101V~250V POWERDI5
Lowest to $2.9105
Littelfuse Inc.
MOSFET N-CH 1000V 3A TO263HV
Lowest to $14.5523
Diodes Incorporated
MOSFET P-CH 30V 50A 8DFN
Lowest to $1.1642
Renesas Electronics America
MOSFET N-CH 200V 8A TO3P
Lowest to $39.2911
Vishay
N-CHANNEL 20-V (D-S) MOSFET
Lowest to $2.9105
Nexperia USA Inc.
MOS DISCRETES
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3489 $53.9560
95+ $1.1068 $105.1460
140+ $1.0722 $150.1080
195+ $1.0376 $202.3320
250+ $1.0031 $250.7750
335+ $0.8993 $301.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess