EN
  • EN
  • DE

MKDV4GIL-AST

Part No MKDV4GIL-AST
Manufacturer Shenzhen MK Founder Semiconductor Co., Ltd.
Catalog NAND Flash
Description 4Gbit 2.7V~3.6V 50MHz LGA-8(6x8) Memory (ICs) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package LGA-8(6x8)
Memory Size 4Gbit
Voltage - Supply 2.7V~3.6V
Operating Temperature -40℃~+85℃
Program / Erase Cycles 100,000 cycles
Clock Frequency 50MHz
Features Read buffer function;Bad block management function;ECC error correction function
Data Retention - TDR (Year) 10 years
Standby Supply Current 130uA
Ultra Librarian 3D Model Ultra Librarian MKDV4GIL-AST CAD Model

Description

The 0302CS series fixed inductor from Coilcraft has an inductance of 0302CS-N67XKLU. The inductor has a current rating of 2A and a DC resistance (DCR) of 58 mOhm max. The inductor has a height of 0.047 inches (1.20mm) and is mounted using surface mount technology (SMT). The inductor has a tolerance of ±20% and a saturation current rating of 3.5A. The inductor operates within a temperature range of -40°C to 125°C and is ideal for use in inductors, coils, and chokes applications. The inductor is available in reel packaging and has a quantity per package of 2,500. The 0302CS series fixed inductor is a medium popularity product and has a supply and demand status of balance.

You May Also Be Interested in

XTX Technology Inc.
1Gbit 2.7V~3.6V 50MHz SD interface LGA-8(6x8) Memory (ICs) RoHS
Lowest to $4.6568
Solidigm
Solid State Drives - SSD Solidigm Solid State Drive D5-P5430 Series (15.36 TB, E1.S 9.5mm PCIe 4.0 x4, 3D5, QLC) Generic Single Pack
Need more? Email Us
SkyHigh Memory Limited
NAND Flash SLC,1Gb,4x,3V,x8,1bit,TS48
Lowest to $2.9104
Kioxia America, Inc.
IC FLASH 2GBIT PARALLEL 67VFBGA
Lowest to $17.4626
XTX Technology Inc.
2Gbit 2.7V~3.6V 50MHz SPI LGA-8(6x8) Memory (ICs) RoHS
Lowest to $3.7836
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
XTX Technology Inc.
2Gbit 2.7V~3.6V 104MHz SPI WSON-8 Memory (ICs) RoHS
Lowest to $28.8135
XTX Technology Inc.
1Gbit 2.7V~3.6V 104MHz SPI WSON-8(6x8) Memory (ICs) RoHS
Lowest to $7.2762
Kioxia America, Inc.
2Gbit 2.7V~3.6V 133MHz SPI WSON-8-EP(6x8) Memory (ICs) RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4861 $52.4305
12+ $8.6040 $103.2480
18+ $8.3351 $150.0318
25+ $8.0662 $201.6550
33+ $7.7973 $257.3109
43+ $6.9907 $300.6001
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 509 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess