EN
  • EN
  • DE
Part No SS26
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Schottky Diodes
Description 60V 700mV@2A 2A SMA(DO-214AC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329840-SS26
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 700mV @ 2A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400µA @ 60V
Grade -
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Operating Temperature - Junction -55°C ~ 150°C
Package Tape & Reel (TR)
Current - Reverse Leakage @ Vr 500µA @ 60V
Capacitance @ Vr, F 80pF @ 4V, 1MHz
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Product Status Obsolete
Operating Temperature - Junction -65°C ~ 125°C
Package Cut Tape (CT)
Current - Reverse Leakage @ Vr 100µA @ 60V
Capacitance @ Vr, F 130pF @ 4V, 1MHz
Supplier Device Package DO-214AC (SMA)
Operating Temperature - Junction -65°C ~ 150°C
Ultra Librarian 3D Model Ultra Librarian SS26 CAD Model

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Lowest to $0.0074
ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 3A 550mV@3A SMA(DO-214AC)
Lowest to $0.3420
Diotec Semiconductor AG
Schottky Diodes & Rectifiers Schottky Barrier Diode, SOT-23, 30V, 0.20A
Lowest to $1.3928
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 750mV@3A 1A SOD-123
Lowest to $0.0127
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMA(DO-214AC)
Lowest to $0.0347
ON Semiconductor
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier
Lowest to $0.1277
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@1A 1A SMA(DO-214AC)
Lowest to $0.0238

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1162 $50.5470
920+ $0.1089 $100.1880
1,430+ $0.1052 $150.4360
2,045+ $0.0978 $200.0010
2,655+ $0.0942 $250.1010
3,315+ $0.0905 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess