EN
  • EN
  • DE

SS8550

Part No SS8550
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Transistors (BJT) - Single
Description 25V 625mW 1.5A PNP SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329765-SS8550
Package Cut Tape (CT)
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 1.5A
Voltage - Collector Emitter Breakdown (Max) 25V
Vce Saturation (Max) @ Ib, Ic 500mV @ 80mA, 800mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 100mA, 1V
Power - Max 200mW
Frequency - Transition 100MHz
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23;5;9;7;10;8;3;4;2;1;4530;118;1514;641;31;4878;5272;600039;261;2832;4166;600085;4786;600026;4024;448;600010;4004;4491;1465;600425;353;150;278;600066;14;600049;1727;5042;954;568;488;10;3757;149;600090;2516;1833;20;2156;846;1261;600057;5399;1655;1568;497;1801;296;264;365;4518;2679;112;1740;818;0;70142;122688;100596;100597;100598;88823;128960;122682;122686;122683;122687;122684;122685;44604;90017;100599;120190;120192;128837;120211;97439;120198;120213;120202;120203;120193;120212;120204;94590;77568;97440;120201;120215;84962;120205;84963;120208;120210;128003;109359;120214;107304;120200;120207;104303;120206;118033;107306;120209;97441;120196;120194;80290;107402;120197;97442;97443;97444;97445;97446;97447;97448;97449;104304;100726;120216;100728;120217;120220;120221;120218;120199;120174;120189;121139;119985;120191;10549;131609;81107;82822;80439;81108;15155;36968;34412;43678;29846;100546;105827;105852;76064;109023;91097;128004;108226;16452;88822;87586;56557;118640;51602;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;380569;380570;380574;380584;380587;380591;380592;388182;388186;388196;10 µA;50 µA;200 µA;300 µA;3 mA;10 mA;15 mA;20 mA;25 mA;30 mA;50 mA;60 mA;70 mA;80 mA;100 mA;120 mA;140 mA;150 mA;200 mA;225 mA;250 mA;300 mA;400 mA;500 mA;600 mA;700 mA;750 mA;800 mA;900 mA;950 mA;1 A;1.2 A;1.25 A;1.3 A;1.5 A;1.7 A;1.8 A;2 A;2.2 A;2.4 A;2.5 A;2.6 A;2.7 A;3 A;3.2 A;3.5 A;3.7 A;3.8 A;4 A;4.1 A;4.2 A;4.3 A;4.4 A;4.5 A;4.6 A;4.7 A;4.8 A;4.9 A;5 A;5.1 A;5.2 A;5.25 A;5.3 A;5.5 A;5.6 A;5.7 A;5.8 A;6 A;6.2 A;6.5 A;6.6 A;7 A;7.5 A;8 A;9 A;10 A;12 A;13 A;14 A;15 A;16 A;17 A;18 A;20 A;24 A;25 A;26 A;30 A;32 A;36 A;40 A;42 A;45 A;50 A;60 A;67 A;72 A;80 A;84 A;100 A;120 A;200 A;10 V;12 V;15 V;16 V;17.5 V;18 V;20 V;22 V;25 V;30 V;31 V;32 V;35 V;36 V;40 V;42 V;45 V;50 V;55 V;60 V;65 V;70 V;72 V;75 V;80 V;85 V;90 V;100 V;110 V;115 V;120 V;125 V;130 V;140 V;150 V;160 V;170 V;175 V;180 V;185 V;200 V;220 V;225 V;230 V;240 V;250 V;260 V;275 V;285 V;300 V;305 V;325 V;350 V;370 V;375 V;380 V;400 V;420 V;425 V;430 V;440 V;450 V;460 V;465 V;480 V;500 V;525 V;550 V;560 V;600 V;650 V;700 V;750 V;800 V;900 V;1000 V;1100 V;1200 V;1500 V;1800 V;12322;159032;803944;238430;238432;706442;238433;257513;257514;278121;768038;278122;287501;299837;299839;69256;69257;69259;69262;804881;69266;69267;69271;77415;686960;77417;78927;84191;84192;84193;504153;805289;84196;84199;84200;85801;85802;85804;90169;90170;90172;90173;90174;90175;91394;91395;91396;91397;510538;94695;94698;94699;94700;94701;94702;95952;100530;100529;100531;100532;100533;100534;100535;100536;100537;100539;509651;100540;100541;100542;100555;100558;100559;101671;105956;106953;106954;106955;110688;110689;110690;110691;110692;110693;111542;111543;111544;111545;111546;111547;111548;114635;114636;114638;114639;114640;114641;115429;428984;115430;118209;118211;118212;118214;118216;118217;118218;118219;118220;118221;118222;118882;118883;118884;140644;140648;140649;140647;140651;140652;803940;140653;140654;140656;140657;140658;140659;700425;140660;140661;140662;140663;140664;140665;140667;140668;140669;140670;140672;140671;140673;140674;140675;140679;140680;670693;140682;140684;687871;140685;145247;145248;145249;145250;145251;145252;145254;145255;145256;145257;145258;145259;145260;145261;768039;145818;145819;145820;147873;147874;147875;147877;147878;839119;147879;147880;147882;147883;147884;147885;768041;147886;147887;707773;147888;147889;830104;147890;147891;147892;147893;147894;147895;148552;148553;148554;148555;148557;148558;
Package Tape & Reel (TR)
Current - Collector Cutoff (Max) 100nA (ICBO)
Power - Max 300mW
Supplier Device Package SOT-23
Operating Temperature 150°C (TJ)
Ultra Librarian 3D Model Ultra Librarian SS8550 CAD Model

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4,205+ $0.0119 $50.0395
8,930+ $0.0112 $100.0160
13,890+ $0.0108 $150.0120
20,000+ $0.0100 $200.0000
25,775+ $0.0097 $250.0175
32,260+ $0.0093 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695,684 pieces
MOQ: 4205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess