The SSM6P16FE(TE85L) is a P-channel MOSFET from Toshiba, designed for load switch applications and other power management functions. Featuring a low on-resistance and fast switching speed, it's well-suited for use in portable devices and other battery-powered applications.
Applications:
- Load switching in portable devices like smartphones and tablets.
- Power management circuits in mobile equipment.
- DC-DC converters.
- Battery protection circuits.
Features:
- Low drain-source on-resistance (RDS(on)).
- Low gate threshold voltage (VGS(th)).
- Fast switching speed.
- Small surface mount package (ES6).
- Pb-free plating.
- RoHS compliant.
Benefits:
- Improved Efficiency: Low RDS(on) minimizes power loss, contributing to increased efficiency in power management applications.
- Extended Battery Life: Lower power dissipation translates to longer battery life in portable devices.
- Compact Design: The small ES6 package allows for a space-saving design on circuit boards.
- Simplified Circuit Design: The low gate threshold voltage eases the driving requirements, making integration simpler.
- Reliable Performance: Toshiba's manufacturing quality ensures stable and dependable operation.
Additional Details:
The SSM6P16FE(TE85L) has a drain-source voltage (VDSS) rating of -20V and a continuous drain current (ID) rating of -3A. The gate-source voltage (VGSS) is rated at ±8V. The typical gate threshold voltage is -0.45V. The operating temperature range is -40°C to 150°C. This MOSFET is designed to minimize conduction losses, making it suitable for use in battery-powered equipment where efficiency is crucial. The ES6 package facilitates efficient heat dissipation, ensuring the device's reliability at its specified current level.