EN
  • EN
  • DE

THD0509-04CL-GF

Part No THD0509-04CL-GF
Manufacturer Shenzhen Taihuada Technology Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 4 Position 0.5mm Pitch Double-Sided Contacts, Top and Bottom Entry Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=0.5mm,Surface Mount,Right Angle
Operating Temperature -55℃~+85℃
Locking Feature Hinged Lid
Number of Contacts 4P
Pitch 0.5mm
Current Rating 500mA
Voltage Rating (Max) 50V
Contact Plating Gold
Contact Type Double-Sided Contacts, Top and Bottom Entry
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Contact Material Copper Alloy
Ultra Librarian 3D Model Ultra Librarian THD0509-04CL-GF CAD Model

Description

Product Overview

The 0429.500WRM is engineered to provide reliable overcurrent protection with its fast-acting response. It is ideal for safeguarding sensitive electronic components.

Applications

  • Home Appliances
  • Telecommunication Devices
  • Automotive Electronics
  • Battery Management Systems

Features and Benefits

  • Rapid Response: Protects circuits swiftly and efficiently.
  • High Durability: Designed for long-lasting performance.
  • Space-Efficient Design: Easy to incorporate into existing circuit designs.

Additional Details

Manufactured under stringent quality controls, the 0429.500WRM offers excellent reliability and performance standards

.

You May Also Be Interested in

Amphenol
CONN FFC FPC TOP 6POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC RCPT 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC FPC VERT 16POS 1MM SMD
Lowest to $1.7167
Hirose Electric Co Ltd
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.4392
TE Connectivity
CONN FPC BOTTOM 45POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FPC TOP 16POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC BOTTOM 13POS 1MM RA
Need more? Email Us
TE Connectivity
CONN FFC FPC TOP 8POS 2.54MM R/A
Need more? Email Us
TE Connectivity
CONN FPC VERT 11POS 1MM SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0997 $50.3485
1,225+ $0.0818 $100.2050
1,895+ $0.0793 $150.2735
2,610+ $0.0767 $200.1870
3,370+ $0.0742 $250.0540
4,515+ $0.0665 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess