EN
  • EN
  • DE

X322525MSB4SI

Part No X322525MSB4SI
Manufacturer SHENZHEN YANGXING TECHNOLOGY CO., LTD.
Catalog Crystals
Description Crystal 25MHz ±10ppm 20pF SMD3225-4P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD3225-4P
Frequency Stability ±20ppm
Operating Temperature -40℃~+85℃
Load Capacitance 20pF
Normal temperature Frequency Tolerance ±10ppm
Frequency 25MHz
Ultra Librarian 3D Model Ultra Librarian X322525MSB4SI CAD Model

Description

Ceramic Capacitor - 0402X105K100CT

The 0402X105K100CT ceramic capacitor is a multi-layer component used to store charge and smooth voltage signals in compact electronic circuits.

  • Applications/Projects:
    • Decoupling and filtering
    • Signal conditioning
    • Energy storage in compact devices
  • Features and Benefits:
    • High volumetric efficiency
    • Wide temperature stability for reliable operation
    • Small 0402 package optimal for space-limited applications
  • Additional Details:
    • Capacitance: 1μF
    • Voltage Rating: 10V
    • Package: 0402

You May Also Be Interested in

Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
Murata Electronics North America
CRYSTAL 16.0000MHZ 8PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Crystal 32MHz ±10ppm 8pF 60Ω SMD2016-4P
Lowest to $0.2562
ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Crystal 32.768kHz ±20ppm 12.5pF SMD3215-2P
Lowest to $0.4366
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
Raltron Electronics Corporation
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,465+ $0.0683 $100.0595
2,270+ $0.0662 $150.2740
3,125+ $0.0640 $200.0000
4,040+ $0.0619 $250.0760
5,410+ $0.0555 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,285 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess