EN
  • EN
  • DE

GSOT24C

Part No GSOT24C
Manufacturer Shenzhen Yatelian Technology Co., Ltd.
Catalog ESD and Circuit Protection
Description 43V 300W@8/20us 26.7V Bidirectional 24V SOT-23 TVS Diodes RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOT-23
Clamping Voltage 43V
Operating Temperature -40℃~+125℃
Peak Pulse Power Dissipation (Ppp) 300W@8/20us
Voltage - Breakdown 26.7V
Type ESD
Reverse Leakage Current (Ir) 1uA
Polarity Bidirectional
Reverse Stand-Off Voltage (Vrwm) 24V
Ultra Librarian 3D Model Ultra Librarian GSOT24C CAD Model

Description

Product Overview

The 02CZ10-X is an innovative diode that offers exceptional electrical characteristics. It is designed to deliver consistent and reliable performance across a variety of electronic applications.

Features and Benefits

  • Moderate forward current rating for versatile usage.
  • Robust structure supporting high durability.
  • Fast switching capabilities to enhance processing speed.
  • Stable performance over a wide temperature range.

Applications

  • Switch mode power supplies
  • RF applications
  • Battery charging circuits
  • Telecommunication devices

The 02CZ10-X diode is engineered for precision and durability, making it an optimal choice for various high-tech projects.

You May Also Be Interested in

Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $0.2376
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1346
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN / 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $0.6239
ON Semiconductor
TVS DIODE 10VWM 20VC 2UDFN / 20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Lowest to $0.2391
Yageo
ESD Suppressor Diode Array Bi-Directional 15kV 8-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
NNCD18 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
Yageo
ESD Suppressor TVS Single Bi-Directional 8V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0722 $100.3580
2,145+ $0.0700 $150.1500
2,955+ $0.0677 $200.0535
3,820+ $0.0655 $250.2100
5,115+ $0.0587 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess