The RS3MF is a surface-mount rectifier diode manufactured by Shikues. This diode is commonly used in a variety of applications requiring efficient AC-to-DC conversion and protection against reverse voltage. Its compact size and robust construction make it suitable for modern electronic designs where space is at a premium.
Applications:
- Power supplies for portable devices
- LED lighting systems
- Battery charging circuits
- DC-DC converters
- Automotive electronics
Features:
- High surge current capability
- Low forward voltage drop
- Surface-mount package
- High reliability
- Glass passivated chip junction
Benefits:
- Efficient AC-to-DC conversion
- Small footprint for high-density designs
- Protection against voltage spikes
- Long lifespan in demanding conditions
- Easy to integrate into automated assembly processes
Technical Specifications:
The RS3MF features a repetitive peak reverse voltage (VRRM) of 1000V. The average forward rectified current (IF(AV)) is 3.0A. The peak forward surge current (IFSM) is 60A. It has a maximum forward voltage (VF) of 1.2V at 3.0A. The reverse recovery time is typically 75 ns. It is available in a SMC/DO-214AB package. The operating junction temperature range is -65°C to +150°C.
The RS3MF rectifier diode is an excellent choice for designers seeking a compact, high-performance solution for power rectification. Its high surge current capability and low forward voltage drop ensure efficient and reliable operation in a wide range of applications. The surface-mount package allows for easy integration into modern PCB designs. The glass-passivated chip junction provides superior protection against environmental factors and ensures long-term stability.