EN
  • EN
  • DE

XC1736APD8C

Part No XC1736APD8C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description DIP 8P Tube PICK#72740
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105187-XC1736APD8C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1736APD8C CAD Model

Description

The Xilinx XC1736APD8C is an In-System Programmable (ISP) configuration PROM (Programmable Read-Only Memory), part of the XC1700 series, designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). It offers non-volatile storage for the FPGA's configuration bitstream. The XC1736APD8C provides a storage capacity of 36 Kbits. The 'D8C' indicates specific packaging or temperature grade characteristics.

Applications:

  • FPGA Configuration: Primarily used to store the configuration data for Xilinx FPGAs, defining their functionality.
  • Embedded Systems: Found in embedded systems where non-volatile memory is required for configuration parameters.
  • Telecommunications Equipment: Utilized in telecom equipment for configuring FPGAs used in signal processing and routing.
  • Industrial Automation: Used in industrial control systems for configuring programmable logic devices.
  • Aerospace and Defense: Applied in critical systems needing reliable non-volatile memory for FPGA configuration.

Features:

  • In-System Programmability (ISP): Allows for reprogramming while the device is mounted on the circuit board.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring the FPGA is configured correctly at startup.
  • 36 Kbits Storage Capacity: Provides sufficient storage for the configuration data of smaller Xilinx FPGAs.
  • JTAG Programming Interface: Supports JTAG (IEEE 1149.1) interface for simplified programming and testing.
  • Low Power Consumption: Designed for efficient operation.

Benefits:

  • Flexibility: ISP enables easy adaptation to changing requirements without physical device replacement.
  • Reliability: Non-volatile storage ensures FPGA configuration integrity, even after power loss.
  • Cost-Effectiveness: Provides a cost-efficient solution for FPGA configuration.
  • Ease of Use: Simplifies the configuration process with readily available tools.
  • Reduced Time-to-Market: ISP streamlines design iterations and deployment.

Additional Details: The XC1736APD8C operates at standard CMOS voltage levels. Detailed timing diagrams and other information can be found in the Xilinx datasheet. The device programs via the JTAG interface. The datasheet will contain the number of program/erase cycles and the operating temperature range, along with package-specific information. The D8C likely refers to a particular temperature range and package type.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess