EN
  • EN
  • DE

2SB1284

Part No 2SB1284
Manufacturer Shindengen
Catalog Hard To Find
Description Darlington Transistor(-10A PNP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1124848-2SB1284
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1284 CAD Model

Description

The 2SB1284 is a PNP power transistor manufactured by Shindengen. It's designed for high-current switching and amplification applications. While specific details require a datasheet, power transistors generally feature high collector current and voltage ratings, low saturation voltage, and good thermal characteristics. This makes them suitable for use in power supplies, motor control circuits, and audio amplifiers. Given Shindengen's reputation, it is likely designed for ruggedness and reliability.

Applications:

  • Power Supplies
  • Motor Control
  • Audio Amplifiers
  • Switching Regulators
  • Inverters

Features:

  • High Collector Current
  • High Collector-Emitter Voltage
  • Low Saturation Voltage
  • High Power Dissipation
  • Fast Switching Speed
  • Good Thermal Stability

Benefits:

  • High Power Handling: Capable of controlling large currents and voltages.
  • Efficient Switching: Low saturation voltage minimizes power loss.
  • Reliable Operation: Rugged design ensures long-term performance.
  • Versatile Application: Suitable for a wide range of power control applications.
  • Good Thermal Performance: Efficient heat dissipation allows for operation at high power levels.

Additional Details:

Without the official datasheet, it's impossible to provide precise specifications for the 2SB1284. Key parameters to consider include the collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), DC current gain (hFE), and saturation voltage (VCE(sat)). The transistor's package type (e.g., TO-220, TO-3P) will influence its thermal resistance and mounting requirements. Designers should consult the Shindengen datasheet for absolute maximum ratings, thermal characteristics, and safe operating area (SOA) information. Proper heatsinking is crucial to prevent overheating and ensure reliable operation. The datasheet also provides detailed information on switching times and frequency response. Always refer to the manufacturer's datasheet for complete details and application notes.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess