EN
  • EN
  • DE

2SC4668

Part No 2SC4668
Manufacturer Shindengen
Catalog Transistors (BJT) - Single
Description Switching Power Transistor(7A NPN) / Trans GP BJT NPN 40V 7A 3-Pin(2+Tab) Case E-Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 14532-2SC4668
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC4668
Introduction Date March 16, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4668 CAD Model

Description

Overview

The 2SC4668 is a robust NPN transistor designed for high-efficiency applications in both commercial and industrial settings. This transistor is part of the well-regarded 2SC series, known for its reliability and high performance, making it suitable for a variety of electronic projects.

Features and Benefits

  • High Power Handling: Capable of switching large voltages and currents, making it ideal for power amplifier circuits.
  • Thermal Stability: Maintains consistent performance even under high temperature conditions, ensuring long-term reliability.
  • Low Saturation Voltage: Provides efficiency gains by reducing wasted power, enhancing overall circuit performance.
  • Durable Construction: Built to withstand mechanical stress, helping reduce the need for frequent replacements.

Applications

  • Power Amplifiers: Perfect for use in audio and RF power amplifiers where high power output is needed.
  • Inverters and Converters: Suitable for use in DC-AC inverter circuits and DC-DC converters.
  • Motor Drivers: Used in circuits where driving high power motors is necessary.
  • Telecommunication: Can be used in various telecom applications requiring reliable signal amplification.

Additional Details

The 2SC4668 is highly favored for its performance in high current and high voltage purposes. Its robust construction and ability to operate efficiently at higher temperatures make it a first choice for engineers dealing with demanding applications. Designed to deliver consistent performance, the 2SC4668 offers exceptional value in applications where reliability and power efficiency are paramount.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0813 $81.2439
6+ $22.2199 $133.3194
9+ $21.5257 $193.7313
12+ $20.8316 $249.9792
15+ $20.1374 $302.0610
20+ $18.0538 $361.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess