EN
  • EN
  • DE

2SK2179

Part No 2SK2179
Manufacturer Shindengen
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 500V 3A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 17754-2SK2179
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2179
Introduction Date March 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2179 CAD Model

Description

The 2SK2179 is an advanced power MOSFET designed for applications in the field of electronics requiring high-efficiency power management solutions. It is crafted with cutting-edge technology to deliver outstanding performance, making it a preferred choice for both industrial and consumer applications.

Features and Benefits

  • Exceptional Efficiency: The 2SK2179 provides remarkable power efficiency, resulting from its low drain-source on-resistance.
  • Fast Switching Speed: It supports rapid switching capabilities, catering to applications that require swift power management.
  • Enhanced Thermal Stability: This component guarantees excellent thermal management, allowing it to operate reliably under high temperatures.
  • Compact Design: The small form factor makes the 2SK2179 ideal for space-constrained applications.

Typical Applications

  • Power inverters for renewable energy systems
  • Automotive electronic systems
  • Telecommunications equipment
  • Home appliance control circuits
  • Uninterruptible power supplies (UPS)

Additional Details

The 2SK2179’s design focuses on enhancing power conversion efficiency, making it suitable for use in systems where energy conservation is a priority. This MOSFET exhibits a low gate charge, which facilitates low power loss at high speeds. Its compact design does not sacrifice performance, offering excellent heat dissipation properties that prolong the lifespan of both the component and the system it operates within.

Engineers seeking reliable MOSFETs for high-stress environments will find the 2SK2179 highly suitable. Its robust construction ensures resilience and longevity, even when subjected to demanding project conditions. By integrating the 2SK2179 into your electronic design, you can achieve greater control over power dynamics, leading to enhanced system efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess