EN
  • EN
  • DE

2SK2195

Part No 2SK2195
Manufacturer Shindengen
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 500V 15A 3-Pin(3+Tab) ITO-3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 17763-2SK2195
Popularity Low
Supply and Demand Status Limited
Family Name 2SK2195
Introduction Date March 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2195 CAD Model

Description

Overview of 2SK2195 N-Channel MOSFET

The 2SK2195 is a highly efficient N-Channel MOSFET, widely recognized for its outstanding performance in power management applications. Its design is optimized for high-speed switching and superior conductivity, making it an ideal choice for compact electronic devices where efficiency and reliability are key considerations.

Features and Benefits

  • Low On-Resistance: Ensures minimal power loss, enhancing energy efficiency in applications.
  • High-Speed Switching: Supports rapid transitions essential for modern electronic devices, reducing overall delay.
  • Enhanced Thermal Stability: Designed to operate under varying thermal conditions without degradation in performance.
  • Compact Design: Space-saving form factor suitable for densely packed electronics, offering versatility in design.

Applications and Projects

  • Switch Mode Power Supplies (SMPS): Leveraging its high efficiency in power conversion processes.
  • DC-DC Converters: Enhances the effectiveness of voltage regulation in various electronic devices.
  • Motor Drive Controls: Provides optimal performance in controlling electric motors with precision.
  • Battery Management Systems: Ideal for maintaining energy efficiency and prolonging battery life in rechargeable batteries.

Additional Details

Manufactured by a leading name in semiconductor technology, the 2SK2195 MOSFET is trusted for its durability and long life span. Its ability to manage substantial power levels despite its small size makes it a staple in the design of high-performance circuits. Furthermore, its high breakdown voltage and robust construction ensure dependability in critical applications. With a commitment to innovation and quality, this MOSFET meets all rigorous industry standards, making it a preferred component in both consumer and industrial electronics. By integrating the 2SK2195 into your projects, you ensure enhanced performance, stability, and longevity in your design, catering to both current and future technology needs.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,778 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess